处理中...

首页  >  产品百科  >  ABM8W-15.3600MHZ-4-D1X-T3

ABM8W-15.3600MHZ-4-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±20ppm 15.36MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-15.3600MHZ-4-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-15.3600MHZ-4-D1X-T3

ABM8W-15.3600MHZ-4-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W series from Abracon represents an advanced low-profile quartz crystal designed specifically for the Internet of Things (IoT) and wearable technology applications. Known for its energy efficiency, compact size, and reliable performance, this product is ideal for scenarios where space and power consumption are critical considerations. Key applications include Bluetooth/Bluetooth Low Energy (BLE), Near Field Communication (NFC), and ultra-low-power microcontroller units (MCUs). The ABM8W series is also compatible with ISM band devices, making it a versatile component for wireless connectivity.
    Technical Parameters
    The ABM8W series offers a wide frequency range spanning from 10.0000 MHz to 54.0000 MHz, operating in fundamental mode. Its key specifications include:
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance @ +25°C: ±10 to ±50 ppm depending on the frequency band
    - Equivalent Series Resistance (ESR): Varies by frequency band (e.g., ≤200Ω for 10.0000–11.9999 MHz)
    - Shunt Capacitance (C0): <2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10–100 µW
    - Aging: -2 to +2 ppm/year @ 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100Vdc ±15V
    These parameters ensure the crystal maintains stability across varying environmental conditions, meeting stringent industry standards such as ISO9001-2015.
    Product Features and Advantages
    The ABM8W series stands out with several unique features:
    - Height Optimization: With a maximum height of 0.75mm, it fits seamlessly into height-constrained designs.
    - Plating Quality: Plated with extremely low plating capacitance (down to 4pF), ensuring minimal parasitic effects.
    - Seam Sealing: Provides long-term reliability through superior sealing techniques.
    - Wide Temperature Range: Operates effectively in extreme temperatures (-40°C to +125°C), enhancing durability.
    Its compatibility with BLE, NFC, and ISM bands makes it indispensable for modern IoT ecosystems. Additionally, the ability to customize load capacitance and temperature ranges adds flexibility to diverse application needs.
    Application Cases and Usage Recommendations
    The ABM8W series finds use in a variety of IoT devices such as smartwatches, fitness trackers, and wireless sensors. For example, in a BLE-enabled health monitor, the crystal ensures precise synchronization between devices without excessive power drain. Similarly, in RFID systems leveraging NFC, the crystal supports rapid data exchange with minimal latency.
    To optimize performance, designers should consider matching the crystal's load capacitance closely with the PCB layout and surrounding components. Proper grounding and shielding can further enhance signal integrity and reduce noise interference.
    Compatibility and Support
    The ABM8W series exhibits excellent compatibility with most microcontrollers and wireless modules due to its standardized dimensions and electrical characteristics. Abracon provides comprehensive support, including technical assistance, detailed datasheets, and reflow soldering guidelines. This ensures seamless integration into existing designs or new prototypes.
    Common Issues and Solutions
    Some users may encounter issues related to frequency stability or incorrect soldering profiles. To address these:
    - Frequency Stability: Ensure the selected model aligns with required ppm tolerance. For tighter tolerances, contact Abracon for specialized options.
    - Soldering Profile: Follow the recommended reflow profile strictly to prevent damage during assembly.
    Conclusion and Recommendation
    The ABM8W series quartz crystal offers exceptional performance metrics combined with innovative design elements tailored for IoT applications. Its small footprint, robust build quality, and custo

ABM8W-15.3600MHZ-4-D1X-T3参数

参数
频率 15.36MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-15.3600MHZ-4-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-15.3600MHZ-4-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-15.3600MHZ-4-D1X-T3 ABM8W-15.3600MHZ-4-D1X-T3数据手册

ABM8W-15.3600MHZ-4-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635