处理中...

首页  >  产品百科  >  ABM11W-33.3330MHZ-7-D2X-T3

ABM11W-33.3330MHZ-7-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±20ppm 33.333MHz 80Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-33.3330MHZ-7-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-33.3330MHZ-7-D2X-T3

ABM11W-33.3330MHZ-7-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series from ABRACON is a specialized quartz crystal designed for IoT applications, particularly those requiring low power consumption and ultra-small form factors. This product line serves as the "Heartbeat of the IoT™" by providing reliable timing solutions for wearable devices, wireless modules, and machine-to-machine (M2M) connectivity. The ABM11W series is ideal for applications such as Bluetooth, Bluetooth Low Energy (BLE), Near Field Communication (NFC), and ISM band operations.
    Technical Parameters
    | Parameter | Min | Typical | Max | Unit | Notes |
    |
    | Frequency Range | 16.000 50.000 | MHz
    | Operation Mode Fundamental
    | Operating Temperature | -40 +125 | °C | See options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (+25°C)| -10 +10 | ppm | See options |
    | Frequency Stability | -10 +10 | ppm | See options |
    | Equivalent Series Res. 150-200 Ω | Over -40°C to +125°C |
    | Shunt Capacitance <1.0 | 2.0 | pF
    | Load Capacitance 4.0 pF | See options |
    | Drive Level | 10 100 | µW
    | Aging (1 year) | -2 | +2 ppm@25°C±3°C
    | Insulation Resistance | 500 MΩ@100Vdc ±15V
    Product Features and Advantages
    - Optimized for Energy Efficiency: Designed specifically for wearable and IoT applications, ensuring minimal power consumption.
    - Low Plating Capacitance: Achieves as low as 4pF plating capacitance, optimized for ESR.
    - Compact Design: With a maximum height of 0.5mm, it fits well in height-constrained designs.
    - Seam Sealed for Reliability: Ensures long-term stability and reliability under various environmental conditions.
    Application Cases and Usage Recommendations
    The ABM11W series is widely used in wearable technology, BLE modules, and NFC systems. For instance, in a BLE module, the ABM11W ensures precise timing which is crucial for maintaining connectivity and reducing power consumption. Users should ensure proper load capacitance selection based on their specific application needs to maximize performance. Additionally, considering the operating temperature range during design can enhance durability in harsh environments.
    Compatibility and Support
    This product supports multiple configurations regarding frequency tolerance, stability, and temperature ranges. It is compatible with standard SMT assembly processes and comes in tape-and-reel packaging suitable for high-volume production. ABRACON offers comprehensive technical support and documentation to assist customers throughout their development process.
    Common Issues and Solutions
    1. Frequency Deviation: Ensure correct load capacitance matching and adherence to specified operating temperatures.
    2. Component Failure: Regularly check soldering quality and thermal profiles during reflow soldering to prevent damage.
    3. Performance Variability: Select components with tighter tolerances if required by your application.
    Conclusion and Recommendation
    The ABM11W series stands out due to its compact size, energy efficiency, and robust design tailored for IoT applications. Its ability to operate across wide temperature ranges makes it suitable for diverse environments. Given these advantages, w

ABM11W-33.3330MHZ-7-D2X-T3参数

参数
等效串联电阻 80Ω
频率 33.333MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±20ppm
频率容差 ±20ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-33.3330MHZ-7-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-33.3330MHZ-7-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-33.3330MHZ-7-D2X-T3 ABM11W-33.3330MHZ-7-D2X-T3数据手册

ABM11W-33.3330MHZ-7-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635