处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-6-N1U-T5

ABM13W-80.0000MHZ-6-N1U-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±10ppm 80MHz 50Ω 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-6-N1U-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-6-N1U-T5

ABM13W-80.0000MHZ-6-N1U-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series quartz crystal from Abracon is a groundbreaking solution designed for ultra-miniature electronic applications, especially those constrained by size, weight, and power requirements. This product belongs to the ABM family and comes in a compact footprint of 1.20 x 1.00 x 0.33mm, making it the smallest At-Cut MHz crystal available in the market. These crystals are primarily used in IoT devices, wearable technology, wireless modules, and near-field communication systems. Their ability to function optimally under varying environmental conditions makes them ideal for applications demanding low power consumption and high reliability.
    Technical Parameters
    | Parameter | Min | Typical | Max | Unit | Notes |
    |
    | Frequency Range | 32.00 80.00 | MHz
    | Standard Frequencies | 32.00, 37.40, 38.40, 40.00, 45.00, 48.00, 52.00, 60.00, 76.80, 80.00 MHz
    | Operation Mode | Fundamental MHz
    | Operating Temperature Range | -40 +85 | °C | See Options |
    | Storage Temperature | -40 +125 | °C
    | Frequency Tolerance @ +25°C | -10 +10 | ppm | See Options |
    | Frequency Stability over Operating Temp. | -15 +15 | ppm | See Options |
    | Equivalent Series Resistance (R1) | <45 | 100 Ω | 32.00-32.9999MHz, 33.00-36.9999MHz, 37.00-80.00MHz |
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | See Options |
    | Drive Level | 10 100 | μW
    | Aging (1 year) | -2 +2 | ppm | @25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @100 Vdc ±15V |
    Product Features and Advantages
    The ABM13W series offers several distinct advantages:
    - It boasts the world's smallest At-Cut MHz crystal package.
    - Enhanced performance for low energy consumption devices.
    - Designed for low plating load and low ESR over extended temperatures.
    - Ideal for IoT, wearables, and wireless module applications.
    - Offers ±10 ppm set-tolerance for precise frequency control.
    Application Cases and Usage Recommendations
    These crystals are frequently utilized in:
    - Wearable tech such as smartwatches and fitness trackers.
    - Wireless modules like Wi-Fi and Bluetooth devices.
    - IoT solutions including sensors and actuators.
    - Communication protocols like Bluetooth/Bluetooth Low Energy (BLE).
    For optimal performance, consider matching the load capacitance to the design specifications. Ensure that the operating environment aligns with the specified temperature ranges to maintain stability and longevity.
    Compatibility and Support
    The ABM13W series supports multiple operating temperature ranges and load capacitances, ensuring broad compatibility across diverse applications. Abracon provides comprehensive technical support and resources to assist customers throughout their integration process.
    Common Issues and Solutions
    1. Problem: Poor soldering during assembly.
    - Solution: Follow the recommended reflow profile closely, ensuring correct preheat

ABM13W-80.0000MHZ-6-N1U-T5参数

参数
频率 80MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 50Ω
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM13W-80.0000MHZ-6-N1U-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-6-N1U-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-6-N1U-T5 ABM13W-80.0000MHZ-6-N1U-T5数据手册

ABM13W-80.0000MHZ-6-N1U-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635