处理中...

首页  >  产品百科  >  ABM10W-37.0500MHZ-8-B2U-T3

ABM10W-37.0500MHZ-8-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±10ppm 37.05MHz 40Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-37.0500MHZ-8-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-37.0500MHZ-8-B2U-T3

ABM10W-37.0500MHZ-8-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series from Abracon is a highly optimized quartz crystal designed specifically for applications in the Internet of Things (IoT), wearable devices, and other energy-saving systems. This series features a compact size of 2.5mm x 2.0mm x 0.6mm, making it ideal for space-constrained designs. The product is Pb-free, RoHS compliant, and ISO9001-2015 certified, ensuring quality and reliability.
    This crystal oscillator operates in the fundamental mode, offering a frequency range between 16.0000 MHz and 50.0000 MHz. Its robust design ensures optimal performance across a wide temperature range (-40°C to +125°C), making it suitable for demanding environments.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operation Mode Fundamental |
    | Operating Temperature Range | -40 | +125 °C
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance (at +25°C) | -10 | ±10 ppm | See options |
    | Frequency Stability | -10 | ±10 ppm | See options |
    | Equivalent Series Resistance (R1) | <70 | 100 Ω | 16–19.9999MHz: <70Ω; 20–29.9999MHz: <50Ω; 30–39.9999MHz: <40Ω; 40–50MHz: <25Ω |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (1 Year) | -2 | +2 ppm | @25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @100Vdc ±15V |
    Product Features and Advantages
    1. Low Profile Design: With a maximum height of 0.6mm, the ABM10W Series is ideally suited for devices with strict height constraints.
    2. Energy-Efficient: Optimized for wearables and IoT applications, this crystal reduces power consumption significantly.
    3. Seam Sealed for Reliability: Ensures long-term reliability and durability in harsh conditions.
    4. Wide Operating Temperature Range: Operates effectively in temperatures from -40°C to +125°C.
    5. Low Equivalent Series Resistance (ESR): Offers excellent ESR values ranging from 25Ω to 100Ω depending on the frequency range, contributing to improved signal integrity.
    6. RoHS Compliance: Environmentally friendly, meeting international standards for lead-free electronics.
    Applications and Usage Recommendations
    The ABM10W Series is widely used in various industries due to its versatility and performance. Some key application areas include:
    - Wearables: Smartwatches, fitness trackers, and health monitors.
    - IoT Devices: Smart home appliances, sensors, and gateways.
    - Wireless Modules: Bluetooth, Bluetooth Low Energy (BLE), Near Field Communication (NFC).
    - Machine-to-Machine Connectivity: Industrial automation and remote monitoring solutions.
    - Ultra-Low Power MCUs: Ideal for battery-powered devices requiring minimal energy consumption.
    To maximize efficiency:
    - Ensure proper load capacitance selection based on the specific application requirements.
    - Maintain optimal operating temperatures to avoid derating the device’s performance.
    - Follow recommended reflow profiles during solder

ABM10W-37.0500MHZ-8-B2U-T3参数

参数
频率容差 ±20ppm
等效串联电阻 40Ω
频率 37.05MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±10ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-37.0500MHZ-8-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-37.0500MHZ-8-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-37.0500MHZ-8-B2U-T3 ABM10W-37.0500MHZ-8-B2U-T3数据手册

ABM10W-37.0500MHZ-8-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635