处理中...

首页  >  产品百科  >  ABM13W-38.4000MHZ-6-BH7Y-T5

ABM13W-38.4000MHZ-6-BH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±7ppm ±30ppm 38.4MHz 50Ω 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-38.4000MHZ-6-BH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-38.4000MHZ-6-BH7Y-T5

ABM13W-38.4000MHZ-6-BH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series from Abracon is an IoT-optimized ultra-miniature quartz crystal that combines advanced performance with compact size. This product features a dimension of 1.20 mm x 1.00 mm x 0.33 mm, making it the world's smallest AT-cut MHz crystal available today. Designed specifically for space-constrained applications, this crystal is ideally suited for the Internet of Things (IoT), wearable devices, wireless modules, Bluetooth/BLE, near-field communication (NFC), and ISM band applications. The ABM13W series delivers exceptional performance with low ESR (equivalent series resistance), low drive level requirements, and superior stability across a wide temperature range.
    Technical Parameters
    The ABM13W series offers the following key technical specifications:
    | Parameter | Min. | Typ. | Max. | Units | Notes |
    |
    | Frequency Range | 32.0000 80.0000 | MHz | Standard frequencies: |
    32.0000, 37.4000, 38.4000, |
    40.0000, 45.0000, etc. |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 +85 | °C | Extends to higher temp |
    | Storage Temperature | -40 +125 | °C
    | Frequency Tolerance (at +25°C) ±10 ppm | Optional: ±7, ±15, ±20 ppm |
    | Frequency Stability | ±10 ±30 | ppm | Extends to ±50 ppm |
    | Equivalent Series Resistance | <45 | 100 Ω | Dependent on frequency |
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | Configurable |
    | Drive Level | 10 100 | μW
    | Aging Rate (1 year) | -2 | +2 ppm | At 25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @100Vdc ±15V |
    The ABM13W series supports multiple configurations, including different load capacitances, temperature ranges, and frequency tolerances. It complies with RoHS standards and is certified as ISO9001-2015 compliant.
    Product Features and Advantages
    The ABM13W series offers several standout features that make it a leading choice in its class:
    1. World's Smallest Package: Measuring just 1.20 mm x 1.00 mm x 0.33 mm, it is the most compact quartz crystal on the market.
    2. Low ESR Optimization: Enhanced ESR performance ensures reliable operation under low power and extended temperature ranges.
    3. Energy Efficiency: Optimized for low energy consumption, making it perfect for IoT and low-power microcontrollers (MCUs).
    4. Wide Temperature Range: With an operational range of -40°C to +85°C, it supports a broad spectrum of environmental conditions.
    5. Customizable Options: Users can choose from a variety of load capacitance levels, temperature profiles, and frequency tolerances to meet specific application needs.
    6. Applications Across Multiple Industries: Ideal for wearable devices, wireless modules, IoT devices, BLE modules, NFC solutions, and more.
    These attributes position the ABM13W series as a versatile and cost-effective solution for developers seeking both miniaturization and high performance.
    Application Case Studies and Usage Recommendations
    The ABM

ABM13W-38.4000MHZ-6-BH7Y-T5参数

参数
频率容差 ±7ppm
等效串联电阻 50Ω
频率 38.4MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±30ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-38.4000MHZ-6-BH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-38.4000MHZ-6-BH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-38.4000MHZ-6-BH7Y-T5 ABM13W-38.4000MHZ-6-BH7Y-T5数据手册

ABM13W-38.4000MHZ-6-BH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635