处理中...

首页  >  产品百科  >  ABM10W-24.9231MHZ-8-J1Z-T3

ABM10W-24.9231MHZ-8-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 24.9231MHz 100Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-24.9231MHZ-8-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-24.9231MHZ-8-J1Z-T3

ABM10W-24.9231MHZ-8-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W series quartz crystals are meticulously designed for the needs of the rapidly growing Internet of Things (IoT) market, particularly targeting energy-efficient wearables and other low-power devices. These components serve as the heartbeat of IoT systems, ensuring precise timekeeping and synchronization across connected devices. With their compact size (2.5 x 2.0 x 0.6mm) and low profile design, these crystals offer unparalleled versatility in space-constrained applications such as wearables, wireless modules, and near-field communication (NFC) devices.
    Technical Parameters
    The ABM10W series features a wide frequency range from 16.0000 to 50.0000 MHz, operating in fundamental mode. The crystal is engineered to function reliably within an extensive temperature range (-40°C to +125°C), making it ideal for harsh environmental conditions. Key technical specifications include:
    - Frequency tolerance: ±10 to ±100 ppm depending on frequency stability option.
    - Equivalent Series Resistance (ESR): <70 to 100 ohms.
    - Shunt Capacitance: <1.0 to 2.0 pF.
    - Load Capacitance: 4.0 pF (adjustable per requirement).
    - Drive Level: 10 to 100 μW.
    - Aging: -2 to +2 ppm/year at 25°C ±3°C.
    - Insulation Resistance: ≥500 MΩ @ 100Vdc.
    These parameters underscore the reliability and precision of the ABM10W series, ensuring optimal performance in various electronic applications.
    Product Features and Advantages
    The ABM10W series stands out due to its advanced plating technology, which achieves exceptionally low plating capacitance as low as 4 pF, thus minimizing parasitic effects. Its 0.6 mm maximum height makes it particularly suitable for compact designs, while the seam-sealed packaging ensures long-term reliability. Additionally, its compatibility with ultra-low power microcontrollers and support for various temperature ranges (from -40°C to +125°C) enhances its adaptability across different use cases.
    Application Cases and Usage Suggestions
    The ABM10W series finds application in diverse sectors such as Bluetooth/BLE, wireless modules, machine-to-machine (M2M) connectivity, NFC, and ISM bands. For instance, in wearable devices like smartwatches, where space and weight are critical considerations, the low-profile design of ABM10W ensures seamless integration without compromising functionality.
    In designing circuits involving this component, it is recommended to ensure proper impedance matching and adherence to recommended load capacitance values to achieve best performance. Regular monitoring of operational temperatures can also help maintain consistent performance levels.
    Compatibility and Support
    The ABM10W series exhibits excellent compatibility with a wide array of IoT platforms and systems. ABRACON provides comprehensive support through their website and customer service channels, offering resources like application notes, SPICE models, and reflow profiles to aid designers and engineers in optimizing their implementations.
    Common Issues and Solutions
    Users may encounter challenges such as drifts in frequency stability or increased ESR under extreme conditions. These issues can typically be mitigated by selecting appropriate frequency tolerance and temperature stability options during procurement. Ensuring correct placement and soldering practices according to the provided reflow profile can also prevent premature failures.
    Summary and Recommendation
    The ABM10W series quartz crystal represents a significant advancement in the field of IoT electronics, combining high precision with practical engineering solutions tailored for modern device requirements. Its robust construction, flexible configurations, and broad temperature adaptation make it an excellent choice for developers seeking dependable timing solutions. Given its superior quality and industry compliance certific

ABM10W-24.9231MHZ-8-J1Z-T3参数

参数
频率容差 ±10ppm
等效串联电阻 100Ω
频率 24.9231MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±50ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-24.9231MHZ-8-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-24.9231MHZ-8-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-24.9231MHZ-8-J1Z-T3 ABM10W-24.9231MHZ-8-J1Z-T3数据手册

ABM10W-24.9231MHZ-8-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635