处理中...

首页  >  产品百科  >  ABM11W-24.5454MHZ-6-B1U-T3

ABM11W-24.5454MHZ-6-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±10ppm 24.5454MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-24.5454MHZ-6-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-24.5454MHZ-6-B1U-T3

ABM11W-24.5454MHZ-6-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W Series from Abracon represents an innovative solution in the realm of quartz crystals, specifically designed for IoT-optimized wearable devices and low-power applications. This crystal oscillator offers a compact footprint of 2.0 x 1.6 x 0.5mm, making it ideal for space-constrained designs while maintaining excellent electrical performance. The product line is compliant with Pb-free and RoHS standards, ensuring environmental sustainability.
    Technical Parameters
    Below are the key technical specifications for the ABM11W Series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 16.0000 50.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 ppm |
    | Frequency Stability (over Temp.)| -10 | +10 ppm |
    | Equivalent Series Resistance | <150 | 200 Ω |
    | Shunt Capacitance | <1.0 | 2.0 pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 µW |
    | Aging (1 year) | -2 | +2 ppm |
    | Insulation Resistance | 500 MΩ |
    This crystal operates in fundamental mode and supports wide temperature ranges, making it suitable for harsh environments such as industrial IoT solutions.
    Product Features and Advantages
    The ABM11W Series boasts several unique features that set it apart from its competitors:
    - Energy Efficient Design: Optimized for wearable and IoT devices requiring minimal power consumption.
    - Low Plating Capacitance: With load capacitances as low as 4pF, it minimizes parasitic effects.
    - Seam Sealed for Reliability: Provides long-term stability and reliability under extreme conditions.
    - Ultra-Low Profile: At 0.5mm height, it fits seamlessly into compact designs.
    - Wide Operating Temperature Range: Supports operation from -40°C to +125°C.
    These characteristics make the ABM11W Series particularly valuable in applications like Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) communication, and near-field communication (NFC).
    Application Cases and Usage Tips
    The ABM11W is commonly used in wearable technology, smart home devices, and industrial IoT systems where precision timing and energy efficiency are critical. For optimal performance:
    - Ensure proper PCB layout practices to minimize stray capacitance.
    - Match the load capacitance specified by your design requirements closely.
    - Use a stable voltage supply to avoid unnecessary frequency deviations.
    Compatibility and Support
    The ABM11W Series is compatible with most microcontrollers and processors requiring external clock sources. ABRACON provides comprehensive support including datasheets, application notes, and customer service to assist in integration.
    Common Issues and Solutions
    Here are some common issues users might face along with their solutions:
    1. Issue: Drift in frequency due to high ambient temperatures.
    - Solution: Select higher stability options (e.g., K: -40°C ~ +125°C) during part selection.

    2. Issue: Oscillator fails to start reliably.
    - Solution: Verify correct load capacitance values and ensure adequate drive level.
    Conclusion and Recommendat

ABM11W-24.5454MHZ-6-B1U-T3参数

参数
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 24.5454MHz
驱动电平 -
负载电容 6pF
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-24.5454MHZ-6-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-24.5454MHZ-6-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-24.5454MHZ-6-B1U-T3 ABM11W-24.5454MHZ-6-B1U-T3数据手册

ABM11W-24.5454MHZ-6-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635