处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-6-BH7U-T5

ABM13W-76.8000MHZ-6-BH7U-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±7ppm ±10ppm 76.8MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-6-BH7U-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-6-BH7U-T5

ABM13W-76.8000MHZ-6-BH7U-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series from Abracon represents the world's smallest At-Cut MHz crystal, measuring just 1.20 x 1.00 x 0.33mm. This ultra-miniature quartz crystal is specifically designed for space-constrained environments and is ideally suited for IoT, wearable technology, wireless modules, and near-field communication applications. Its small footprint makes it perfect for devices that require compact components without compromising on performance.
    Technical Parameters
    - Frequency Range: 32.0000 to 80.0000 MHz
    - Standard Available Frequencies: 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz
    - Operating Temperature Range: -40°C to +85°C
    - Storage Temperature: -40°C to +125°C
    - Frequency Tolerance (±10 ppm):
    - @ +25°C: ±10 ppm
    - Over Operating Temp Range: ±15 ppm
    - Equivalent Series Resistance (ESR):
    - 1.20 x 1.00 x 0.33mm package: <45 to 100 Ω
    - 32.0000-32.9999 MHz: <45 to 100 Ω
    - 33.0000-36.9999 MHz: <35 to 80 Ω
    - 37.0000-80.0000 MHz: <25 to 50 Ω
    - Shunt Capacitance: 1.0 pF
    - Load Capacitance: 5.0 pF (configurable)
    - Drive Level: 10 to 100 μW
    - Aging (1 year): -2 to +2 ppm @25°C ±3°C
    - Insulation Resistance: 500 MΩ @100 Vdc ±15V
    Product Features and Advantages
    The ABM13W series offers several unique features and advantages:
    - World's Smallest Package: Ideal for space-constrained IoT and wearable applications.
    - Low ESR and Plating Load Optimization: Ensures reliable performance across extended temperature ranges.
    - Enhanced Start-Up Time and Power Savings: Optimized for low energy consumption in systems like BLE and IoT devices.
    - Low Profile Design: Suitable for designs with height constraints.
    - Frequency Tolerance: Available with ±10 ppm tolerance.
    Application Cases and Usage Suggestions
    The ABM13W series is commonly used in:
    - Wearable devices
    - Wireless modules
    - Internet of Things (IoT) applications
    - Bluetooth/Bluetooth Low Energy (BLE)
    - Machine-to-Machine (M2M) connectivity
    - Ultra-low power microcontrollers (MCUs), System-on-Chips (SoCs), transceivers
    Usage suggestions include:
    - Ensure proper PCB layout to minimize parasitic capacitance and improve stability.
    - Use recommended land patterns to ensure optimal soldering and mechanical stability.
    - Consider the load capacitance when designing circuits to match the specified CL of 5.0 pF.
    Compatibility and Support
    The ABM13W series is compatible with a wide range of electronic devices and systems. Abracon provides comprehensive support including technical assistance, custom part numbers upon request, and detailed documentation. Customers can visit [www.abracon.com](http://www.abracon.com) for terms and conditions of sales.
    Common Issues and Solutions
    - Problem: Inconsistent frequency response.
    - Solution: Verify PCB design and ensure correct load capacitance.
    - Problem: High ESR values.
    - Solution: Check soldering quality and temperature profile during reflow soldering.
    - Problem: Premature aging of the crystal.
    - Solution: Store in controlled temperature environments and avoid exposure to extreme conditions.
    Conclusion and Recommendation
    The ABM13W series is a highly efficient and reliable quartz crystal designed for modern IoT and wearable applications. Its ultra-miniature size, enhanced performance, and compatibility with various platforms make it an excellent choice for developers looking to optimize their designs. Given its robust specifications and market competitiveness, this product is highly recommended for projects requiring compact, high-performance quartz crystals.
    This article provides a comprehensive overview of the ABM13W series, highlighting its technical specifications, application scenarios, and user benefits

ABM13W-76.8000MHZ-6-BH7U-T5参数

参数
频率稳定性 ±10ppm
频率容差 ±7ppm
等效串联电阻 50Ω
频率 76.8MHz
驱动电平 10μW
负载电容 6pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-76.8000MHZ-6-BH7U-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-6-BH7U-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-6-BH7U-T5 ABM13W-76.8000MHZ-6-BH7U-T5数据手册

ABM13W-76.8000MHZ-6-BH7U-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635