处理中...

首页  >  产品百科  >  ABM8W-30.0000MHZ-4-D2X-T3

ABM8W-30.0000MHZ-4-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±20ppm 30MHz 50Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-30.0000MHZ-4-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-30.0000MHZ-4-D2X-T3

ABM8W-30.0000MHZ-4-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series quartz crystal from ABRACON is designed to meet the stringent requirements of energy-saving wearable devices and Internet of Things (IoT) applications. This product features an ultra-low profile of just 0.75mm, making it ideal for space-constrained designs. The crystal operates in fundamental mode and supports frequencies ranging from 10.0000 MHz to 54.0000 MHz, ensuring compatibility across a wide range of applications including Bluetooth/BLE, wireless modules, machine-to-machine (M2M) connectivity, ultra-low power MCUs, and Near Field Communication (NFC). Its core applications span wearables, IoT devices, and ISM band operations.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 10.0000 | 54.0000 | — | MHz
    | Operation Mode | — | Fundamental | — | —
    | Operating Temperature Range | -40 | +125 | +125 | °C | See Options |
    | Storage Temperature | -55 | +125 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | +10 | ppm | See Options |
    | Frequency Stability over temp | -10 | +10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1)| <100 | 200 | 200 | Ω
    | Shunt Capacitance (C0) | <1.2 | 2.0 | 2.0 | pF
    | Load Capacitance (CL) | — | 4.0 | — | pF | See Options |
    | Drive Level | 10 | 100 | 100 | µW
    | Aging (1 Year) | -2 | +2 | +2 | ppm | @25°C±3°C |
    | Insulation Resistance | 500 | — | — | MΩ | @100Vdc ±15V |
    Product Features and Advantages
    1. Energy-Efficient Design: Optimized for IoT applications requiring low power consumption.
    2. Low Plating Capacitance: With as low as 4pF, this reduces the overall capacitance load in the circuit, enhancing signal integrity.
    3. Height Optimization: 0.75mm maximum height ensures compatibility with compact form factors.
    4. Seam Sealed for Reliability: Enhanced durability under varying environmental conditions.
    5. Wide Operating Temperature Range: Supports temperatures from -40°C to +125°C, ideal for harsh environments.
    These features make the ABM8W series highly competitive in its market segment, particularly in applications where miniaturization and robustness are critical.
    Application Case Studies and Usage Suggestions
    Case Study 1: Wearable Devices
    The ABM8W series is well-suited for wristband-type fitness trackers and smartwatches due to its small footprint and reliable performance across a broad temperature range.
    Usage Suggestion: To optimize battery life, use it in conjunction with ultra-low power microcontrollers for efficient power management.
    Case Study 2: IoT Applications
    It serves as a reliable clock source in smart home devices like Wi-Fi routers and IoT sensors.
    Usage Suggestion: For optimal stability, pair the crystal with load capacitors specified within its operating range to maintain precise frequency regulation.
    Compatibility and Support
    The ABM8W series supports a variety of load capacitances, including 4pF, 6pF, 7pF, and 8pF, allowing flexibility in design integration. Additionally, ABRACON provides excell

ABM8W-30.0000MHZ-4-D2X-T3参数

参数
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 30MHz
驱动电平 10μW
负载电容 4pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-30.0000MHZ-4-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-30.0000MHZ-4-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-30.0000MHZ-4-D2X-T3 ABM8W-30.0000MHZ-4-D2X-T3数据手册

ABM8W-30.0000MHZ-4-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635