处理中...

首页  >  产品百科  >  ABM11W-26.0000MHZ-8-K2Z-T3

ABM11W-26.0000MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 26MHz 100Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-26.0000MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-26.0000MHZ-8-K2Z-T3

ABM11W-26.0000MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from ABRACon is an IoT-optimized, low-profile quartz crystal designed specifically for applications requiring compactness, reliability, and low energy consumption. These crystals are suitable for wearable devices, Internet of Things (IoT), and various wireless communication systems. With dimensions of 2.0 x 1.6 x 0.5mm, they offer an ultra-thin profile that fits seamlessly into height-constrained designs. Their reliability and robustness make them ideal for harsh environments such as industrial and automotive settings.
    Technical Parameters
    The following technical specifications highlight the capabilities of the ABM11W Series:
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 | - | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 °C | See options |
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance @ +25°C | -10 | 0 | +10 | ppm | See options |
    | Frequency Stability (ref. to +25°C) | -10 | 0 | +10 | ppm | See options |
    | Equivalent Series Resistance (R1) | <150 | 200 Ω
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance (CL) | 4.0 | - pF | See options |
    | Drive Level | 10 | 100 µW
    | Aging (1 year) | -2 | +2 ppm @ 25°C±3°C
    | Insulation Resistance | 500 | - MΩ @ 100Vdc ±15V
    Product Features and Advantages
    - Energy-Saving Design: The ABM11W Series is optimized for wearable electronics and IoT applications, providing efficient power usage.
    - Low Plating Capacitance: Achieves as low as 4pF, minimizing parasitic effects and enhancing performance.
    - Compact Dimensions: At just 2.0 x 1.6 x 0.5mm, these crystals are perfect for space-constrained designs.
    - Seam Sealed for Longevity: Ensures reliable operation even under extreme conditions.
    - Wide Temperature Range: Operates effectively between -40°C and +125°C.
    - Applications: Suitable for Bluetooth/BLE, NFC, ISM bands, machine-to-machine (M2M) communications, and ultra-low power MCUs.
    Application Case Studies and Usage Recommendations
    The ABM11W Series excels in several key areas:
    - Wearables: Integrated into smartwatches and fitness trackers where size and battery efficiency are critical.
    - IoT Devices: Ideal for wireless sensors and remote monitoring systems due to its small footprint and high stability.
    - Bluetooth/Bluetooth Low Energy: Supports BLE devices by maintaining precise frequency tolerance across different operating temperatures.
    Usage Tips:
    - Ensure proper load capacitance selection during PCB design to optimize performance.
    - Use recommended reflow soldering profiles to prevent thermal stress damage.
    Compatibility and Support
    The ABM11W Series offers broad compatibility with existing hardware platforms, ensuring seamless integration. ABRACon provides comprehensive customer support including technical assistance and product documentation accessible via their website.
    Common Issues and Solutions
    Here are some typical issues users might encounter along with practical solutions:
    1

ABM11W-26.0000MHZ-8-K2Z-T3参数

参数
频率 26MHz
驱动电平 -
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-26.0000MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-26.0000MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-26.0000MHZ-8-K2Z-T3 ABM11W-26.0000MHZ-8-K2Z-T3数据手册

ABM11W-26.0000MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635