处理中...

首页  >  产品百科  >  ABM10W-27.1200MHZ-4-B1U-T3

ABM10W-27.1200MHZ-4-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±10ppm 27.12MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-27.1200MHZ-4-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-27.1200MHZ-4-B1U-T3

ABM10W-27.1200MHZ-4-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W Series from ABRACON is a highly efficient quartz crystal designed specifically for energy-saving wearable devices and Internet of Things (IoT) applications. These crystals are known for their small footprint (2.5mm x 2.0mm x 0.6mm) and excellent performance characteristics. The ABM10W Series is particularly well-suited for compact designs where space optimization is critical, such as in Bluetooth, wireless modules, machine-to-machine (M2M) connectivity, and near-field communication (NFC).
    Technical Parameters
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Mode: Fundamental mode
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 to ±100 ppm (depending on configuration)
    - Frequency Stability: ±10 to ±50 ppm (over operating temperature range)
    - Equivalent Series Resistance (ESR): <70 to 100 ohms
    - Shunt Capacitance (C0): <1.0 to 2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging: -2 to +2 ppm/year @ 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ±15V
    These parameters reflect the crystal's high stability, low power consumption, and compatibility across a wide temperature spectrum.
    Product Features and Advantages
    The ABM10W Series boasts several unique features and advantages:
    - Low Profile Design: With a maximum height of 0.6mm, these crystals are ideal for applications constrained by space limitations.
    - Exceptional Plating: Plated with minimal load capacitance, achieving as low as 4pF, while maintaining optimized ESR.
    - Seam Sealed Construction: This ensures long-term reliability and protection against environmental factors.
    - Wide Operating Temperature Range: Operates effectively from -40°C to +125°C, ensuring suitability for extreme conditions.
    - Energy-Saving Applications: Tailored for ultra-low power MCUs, wearables, and other IoT devices requiring minimal energy use.
    The combination of these features makes the ABM10W Series a competitive solution for designers focused on high-performance, compact solutions.
    Application Case Studies and Usage Suggestions
    The ABM10W Series finds application in various sectors, including wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, M2M connectivity, NFC, and ISM band applications. Here are some practical examples and recommendations for optimal use:
    - Wearable Devices: For smartwatches or fitness trackers, the ABM10W Series' compact size and reliability make it an excellent choice for syncing data accurately under varying environmental conditions.
    - IoT Sensors: In IoT sensors, the device's low power consumption and wide temperature range support consistent operation even in harsh environments.
    - Bluetooth Modules: Ideal for BLE applications due to its excellent stability and small footprint.
    To maximize performance, ensure proper load capacitance is applied and consider minimizing external noise and interference to prevent ESR degradation.
    Compatibility and Support
    The ABM10W Series is compatible with a wide range of microcontrollers and wireless communication modules. ABRACON provides comprehensive technical support and can customize part numbers for specific frequency requirements with up to 6-digit accuracy. Additionally, the product is Pb RoHS/RoHS II compliant, making it environmentally friendly.
    Common Issues and Solutions
    Below are some typical issues users may encounter, along with their solutions:
    - Problem: Inconsistent frequency tolerance between units.
    Solution: Ensure the correct frequency stability option is specified during ordering, such as ±10 ppm or ±15 ppm, depending on the application.
    - Problem: Higher ESR values observed under

ABM10W-27.1200MHZ-4-B1U-T3参数

参数
等效串联电阻 100Ω
频率 27.12MHz
驱动电平 -
负载电容 4pF
频率稳定性 ±10ppm
频率容差 ±10ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-27.1200MHZ-4-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-27.1200MHZ-4-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-27.1200MHZ-4-B1U-T3 ABM10W-27.1200MHZ-4-B1U-T3数据手册

ABM10W-27.1200MHZ-4-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635