处理中...

首页  >  产品百科  >  ABM8W-22.5792MHZ-4-J2Z-T3

ABM8W-22.5792MHZ-4-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±50ppm 22.5792MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-22.5792MHZ-4-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-22.5792MHZ-4-J2Z-T3

ABM8W-22.5792MHZ-4-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon, a renowned ISO9001-2015 certified company, is an innovative line of IoT-optimized low profile quartz crystals designed specifically for energy-saving wearables and Internet of Things (IoT) applications. These crystals are meticulously crafted to deliver superior performance in compact designs while meeting stringent industry standards. The ABM8W series is compliant with Pb RoHS/RoHS II regulations and features dimensions of 3.2 x 2.5 x 0.75mm, making it ideal for space-constrained applications.
    Key applications include wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCUs), near field communication (NFC), and devices operating within the ISM band. Its low equivalent series resistance (ESR) and high insulation resistance ensure optimal functionality across diverse environments.
    Technical Parameters
    | Parameter | Value Range | Notes |
    |
    | Frequency Range | 10.0000 to 54.0000 MHz
    | Operation Mode | Fundamental mode
    | Operating Temperature Range | -40°C to +125°C
    | Storage Temperature | -55°C to +125°C
    | Frequency Tolerance @ +25°C | ±10 ppm | Customizable options available |
    | Frequency Stability | ±10 ppm | Customizable options available |
    | Equivalent Series Resistance (R1) | <200Ω | Varies with frequency range |
    | Shunt Capacitance (C0) | <2.0 pF
    | Load Capacitance (CL) | 4.0 pF | Customizable options available |
    | Drive Level | 10–100 µW
    | Aging | ±2 ppm/year @ 25°C ±3°C
    | Insulation Resistance | ≥500 MΩ @ 100Vdc ±15V
    The crystal operates in fundamental mode and supports a wide range of temperatures, ensuring reliable performance even under extreme environmental conditions. Additionally, the ultra-low profile design ensures compatibility with modern compact PCB layouts.
    Product Features and Advantages
    1. Energy Efficiency: Designed explicitly for IoT wearables and low-power systems, the ABM8W series minimizes power consumption.
    2. Ultra-Low Profile: At only 0.75mm in height, it fits seamlessly into constrained spaces without compromising functionality.
    3. Optimized Performance: The ABM8W is plated with low-capacitance coatings (down to 4pF), reducing parasitic effects and improving ESR performance.
    4. Seam-Sealed for Reliability: This ensures long-term durability and resistance to environmental factors such as moisture and contaminants.
    5. Customizable Options: Multiple load capacitances, operating temperature ranges, frequency tolerances, and stabilities can be selected to meet specific application needs.
    These features make the ABM8W series highly competitive in markets demanding advanced functionality, longevity, and reliability.
    Application Cases and Usage Recommendations
    The ABM8W series is particularly suitable for:
    - Bluetooth Low Energy (BLE): Ideal for wireless communication due to its minimal power consumption and stable frequency output.
    - IoT Devices: Used in sensors, smart home devices, and industrial automation where precise tim

ABM8W-22.5792MHZ-4-J2Z-T3参数

参数
驱动电平 10μW
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 22.5792MHz
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-22.5792MHZ-4-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-22.5792MHZ-4-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-22.5792MHZ-4-J2Z-T3 ABM8W-22.5792MHZ-4-J2Z-T3数据手册

ABM8W-22.5792MHZ-4-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635