处理中...

首页  >  产品百科  >  ABM13W-76.8000MHZ-6-B2Z-T5

ABM13W-76.8000MHZ-6-B2Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 76.8MHz 50Ω 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-76.8000MHZ-6-B2Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-76.8000MHZ-6-B2Z-T5

ABM13W-76.8000MHZ-6-B2Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W Series by Abracon is an IoT-optimized ultra-miniature quartz crystal designed to meet the stringent demands of modern wearable devices, wireless modules, and other space-constrained IoT applications. This product is the world's smallest At-Cut MHz crystal with dimensions of 1.20 x 1.00 x 0.33 mm, making it ideal for tight packaging environments. The ABM13W is particularly suited for applications such as Bluetooth, Bluetooth Low Energy (BLE), Machine-to-Machine (M2M) connectivity, near field communication, and various ISM band applications.
    Technical Parameters
    The ABM13W series offers a wide frequency range from 32.0000 MHz to 80.0000 MHz with standard frequencies available in increments such as 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz. It operates in the fundamental mode and supports a temperature range of -40°C to +85°C. Some key technical specifications include:
    - Frequency Tolerance: ±10 ppm at 25°C.
    - Frequency Stability: ±15 ppm across the operating temperature range.
    - Equivalent Series Resistance (ESR): <45 to 100 Ω depending on frequency band.
    - Shunt Capacitance: 1.0 pF.
    - Load Capacitance: 5.0 pF (adjustable).
    - Drive Level: Up to 100 µW.
    These parameters ensure optimal performance under varying environmental conditions while maintaining low energy consumption, making it a perfect fit for low-power systems like those used in wearable technology.
    Product Features and Advantages
    The ABM13W series boasts several unique features that enhance its functionality and market appeal:
    - World's Smallest Package: With dimensions of 1.20 x 1.00 x 0.33 mm, it offers unparalleled miniaturization.
    - Wide Frequency Range: Supports multiple standardized frequencies, allowing flexibility in design.
    - Enhanced Performance: Optimized for low plating load and ESR across extended temperature ranges.
    - Low Profile Design: Ideal for height-constrained designs.
    - High Precision: Available with ±10 ppm frequency tolerance.
    Its robust performance characteristics make it indispensable for cutting-edge IoT devices, wearable electronics, and wireless communication solutions.
    Application Cases and Usage Recommendations
    The ABM13W series is extensively utilized in wearable devices, wireless modules, and IoT applications. For example:
    - Wearable Devices: Its compact size and low power consumption make it suitable for smartwatches and fitness trackers.
    - Wireless Modules: Ideal for integration into small-form-factor wireless modules supporting BLE and Wi-Fi protocols.
    - IoT Devices: Perfect for compact IoT devices requiring precise timing solutions.
    When integrating the ABM13W, consider using recommended land patterns and following the reflow profile provided to ensure reliable soldering and functionality. Proper placement and layout can further optimize performance and longevity.
    Compatibility and Support
    The ABM13W series is compatible with standard PCB layouts and is Pb RoHS compliant. Abracon provides comprehensive support including detailed SPICE models and typical frequency vs. temperature characteristics, aiding engineers during development phases. Additionally, customers can request custom ESR values or non-standard frequencies directly from Abracon.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    - Issue: Inconsistent frequency output.
    - Solution: Verify the soldering process adheres strictly to the recommended reflow profile.
    - Issue: Higher-than-expected ESR readings.
    - Solution: Ensure correct load capacitance matching the specified value during design.
    Conclusion and Recommendation
    The ABM13W Series represents a significant advancement in the realm of miniature quartz crystals. Its combinati

ABM13W-76.8000MHZ-6-B2Z-T5参数

参数
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 76.8MHz
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-76.8000MHZ-6-B2Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-76.8000MHZ-6-B2Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-76.8000MHZ-6-B2Z-T5 ABM13W-76.8000MHZ-6-B2Z-T5数据手册

ABM13W-76.8000MHZ-6-B2Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635