处理中...

首页  >  产品百科  >  ABM10W-22.5792MHZ-6-B1U-T3

ABM10W-22.5792MHZ-6-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±10ppm 22.5792MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-22.5792MHZ-6-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-22.5792MHZ-6-B1U-T3

ABM10W-22.5792MHZ-6-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series from Abracon is a compact, highly efficient quartz crystal designed specifically for energy-saving wearables and Internet of Things (IoT) applications. This low-profile crystal measures just 2.5 x 2.0 x 0.6mm, making it ideal for space-constrained designs. It operates in fundamental mode with frequencies ranging from 16.0000 to 50.0000 MHz, supporting a wide array of applications including wearable technology, IoT devices, Bluetooth modules, wireless communication systems, and ultra-low-power microcontrollers.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C | See Options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 ppm | See Options |
    | Frequency Stability | -10 | +10 ppm | See Options |
    | Equivalent Series Resistance | <70 | 100 Ω
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | See Options |
    | Drive Level | 10 | 100 µW
    | Aging (1 Year) | -2 | +2 ppm | @ 25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ±15V |
    Product Features and Advantages
    - Energy Efficiency: Designed for wearables and IoT applications requiring minimal power consumption.
    - Low Plating Capacitance: Achieves as low as 4pF, with optimized ESR for enhanced performance.
    - Compact Design: 0.6mm maximum height fits well into tight spaces.
    - Seam Sealed: Ensures long-term reliability under extreme conditions.
    - Versatile Applications: Ideal for Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM bands.
    Application Cases and Usage Tips
    The ABM10W series excels in environments where size and efficiency are critical, such as smartwatches, fitness trackers, and IoT sensors. For optimal performance:
    - Ensure proper load capacitance matching during integration.
    - Use recommended reflow profiles to prevent damage during soldering.
    Compatibility and Support
    This product complies with Pb RoHS/RoHS II standards and supports various operating temperature ranges depending on specific requirements. Abracon provides comprehensive support including technical assistance and warranty services.
    Common Issues and Solutions
    | Issue | Solution |

    | Frequency drift | Verify ambient temperature stability |
    | Poor solder joint quality | Check solder profile settings |
    | High ESR values | Confirm correct load capacitance values |
    Conclusion and Recommendation
    The ABM10W Series represents a breakthrough in low-profile quartz crystals, offering unmatched efficiency and reliability for modern elec

ABM10W-22.5792MHZ-6-B1U-T3参数

参数
频率 22.5792MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-22.5792MHZ-6-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-22.5792MHZ-6-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-22.5792MHZ-6-B1U-T3 ABM10W-22.5792MHZ-6-B1U-T3数据手册

ABM10W-22.5792MHZ-6-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635