处理中...

首页  >  产品百科  >  ABM11W-33.3330MHZ-4-J1Z-T3

ABM11W-33.3330MHZ-4-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±50ppm 33.333MHz 80Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-33.3330MHZ-4-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-33.3330MHZ-4-J1Z-T3

ABM11W-33.3330MHZ-4-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series is an IoT optimized low-profile quartz crystal from ABRACON, designed to meet the stringent demands of wearable devices and IoT applications. With dimensions of 2.0 x 1.6 x 0.5mm, this component is ideal for space-constrained designs. The heart of its functionality lies in its ability to provide stable oscillation across a wide range of frequencies from 16.0000 MHz to 50.0000 MHz, making it suitable for applications such as Bluetooth, wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and various ISM bands.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 | 50.0000 MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C | See Options
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | ±10 | ppm | See Options
    | Frequency Stability over Temp.| -10 | ±10 | ppm | See Options
    | Equivalent Series Resistance | <150 | 200 | Ω 16.0000–17.9999 MHz |
    | Shunt Capacitance | <1.0 | 2.0 | pF
    | Load Capacitance | 4.0 pF | See Options
    | Drive Level | 10 | 100 | µW
    | Aging (1 Year) | -2 | ±2 | ppm | @ 25°C ±3°C
    | Insulation Resistance | 500 MΩ | @ 100Vdc ±15V
    These parameters highlight the ABM11W's versatility and reliability, ensuring optimal performance under various operating conditions.
    Product Features and Advantages
    - Energy Efficiency: Optimized for energy-saving wearables and IoT applications.
    - Low Profile Design: At just 0.5mm in height, it is ideal for space-constrained designs.
    - Reliability: Seam-sealed construction ensures long-term reliability.
    - Customization Options: Supports various load capacitances (4pF, 6pF, 7pF, 8pF) and extended temperature ranges (-40°C to +125°C).
    - ESR Optimization: Plated at ultra-low capacitance (as low as 4pF) with optimized ESR for improved performance.
    Application Cases and Usage Recommendations
    The ABM11W is particularly well-suited for:
    - Wearables: Its compact size and low power consumption make it ideal for smartwatches and fitness trackers.
    - IoT Devices: It supports a wide range of frequencies essential for IoT connectivity.
    - Wireless Modules: Suitable for Bluetooth and BLE applications where stability and low power are critical.
    - Near Field Communication (NFC): Provides the precision needed for secure NFC operations.
    Usage Recommendations:
    - For maximum efficiency, pair the ABM11W with components that support its specific load capacitance and frequency tolerance.
    - Ensure proper thermal management in high-temperature environments to maintain optimal performance.
    Compatibility and Support
    The ABM11W is compatible with a variety of microcontrollers and wireless modules, making it a versatile choice for designers. ABRACON offers robust technical support and a

ABM11W-33.3330MHZ-4-J1Z-T3参数

参数
频率 33.333MHz
驱动电平 10μW
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 80Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-33.3330MHZ-4-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-33.3330MHZ-4-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-33.3330MHZ-4-J1Z-T3 ABM11W-33.3330MHZ-4-J1Z-T3数据手册

ABM11W-33.3330MHZ-4-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635