处理中...

首页  >  产品百科  >  ABM13W-60.0000MHZ-7-DH7X-T5

ABM13W-60.0000MHZ-7-DH7X-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±7ppm ±20ppm 60MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-60.0000MHZ-7-DH7X-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-60.0000MHZ-7-DH7X-T5

ABM13W-60.0000MHZ-7-DH7X-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series Technical Overview
    Product Introduction
    The ABM13W Series by Abracon represents the world's smallest at-cut MHz quartz crystal in its category, measuring just 1.20 x 1.00 x 0.33mm. Designed to cater to the rapidly growing IoT and wearable markets, this miniature crystal provides precise timing solutions for low-power applications while adhering to industry standards like RoHS compliance. The product is ideally suited for environments constrained by size and weight, such as wearable devices, wireless modules, and industrial IoT components.
    Technical Parameters
    The following table summarizes key technical specifications:
    | Parameter | Min. | Typical | Max. | Unit |

    | Frequency Range | 32.0 80.0 | MHz |
    | Frequency Tolerance (±25°C) | -10 | +10 ppm |
    | Frequency Stability | -15 | +15 ppm |
    | ESR | <35 | 50 | 100 | Ω |
    | Shunt Capacitance | 1.0 pF |
    | Load Capacitance | 5.0 pF |
    | Drive Level | 10 100 | μW |
    | Aging | -2 | +2 ppm/year |
    | Operating Temperature Range | -40 | +85 °C |
    | Storage Temperature Range | -40 | +125 °C |
    Other notable features include:
    - Compatibility with a variety of standard frequencies (e.g., 32.0000 MHz, 48.0000 MHz).
    - Operates under fundamental mode.
    - Enhanced performance with ultra-low energy consumption and improved startup times.
    - RoHS compliant and lead-free, ensuring environmental sustainability.
    Product Features and Advantages
    The ABM13W Series offers several unique benefits that make it a standout choice in the market:
    - World's Smallest Package: Its compact design enables integration into highly constrained spaces without compromising performance.
    - Wide Operating Temperatures: Withstanding temperatures between -40°C and +125°C ensures reliability across diverse operational environments.
    - Low Equivalent Series Resistance (ESR): Optimizes power consumption and improves efficiency for low-power applications.
    - Enhanced Start-Up Performance: Specifically tailored for systems using Low Energy SoCs and wireless modules.
    - Height Constraint Friendly: Low-profile design facilitates incorporation into vertically constrained products.
    - Customizable Options: Offers a wide range of frequency tolerances and load capacitances to meet specific design needs.
    Application Cases and Usage Recommendations
    The ABM13W Series is best suited for IoT and wearable applications where size, power, and precision are critical. Examples include:
    - Bluetooth and Bluetooth Low Energy (BLE) Devices: Ideal for wireless communication due to its minimal ESR and efficient power usage.
    - Machine-to-Machine (M2M) Connectivity: Serves as a reliable clock source in industrial automation.
    - Ultra-Low Power MCUs and SoCs: Synchronization with energy-efficient microcontrollers.
    Usage Tips:
    - Ensure proper land patterns are followed during PCB design to prevent mechanical stress.
    - Optimize PCB layout to minimize noise and interference from surrounding components.
    Compatibility and Support
    This product integrates seamlessly with most IoT platforms and devices. Abracon provides robust support, including technical assistance and quality assurance under ISO 9001-2015 certification. They also offer custom options for non-standard frequencies upon request.
    Common Issues and Solutions
    Below are some common issues users may face and their solutions:
    - Inconsistent Frequency Response: Ensure correct load capacitance is applied per datasheet recommendations.
    - ESR Deviation: Ve

ABM13W-60.0000MHZ-7-DH7X-T5参数

参数
频率稳定性 ±20ppm
频率容差 ±7ppm
等效串联电阻 50Ω
频率 60MHz
驱动电平 10μW
负载电容 7pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-60.0000MHZ-7-DH7X-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-60.0000MHZ-7-DH7X-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-60.0000MHZ-7-DH7X-T5 ABM13W-60.0000MHZ-7-DH7X-T5数据手册

ABM13W-60.0000MHZ-7-DH7X-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635