处理中...

首页  >  产品百科  >  ABM11W-28.6364MHZ-4-B1U-T3

ABM11W-28.6364MHZ-4-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±10ppm 28.6364MHz 100Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-28.6364MHZ-4-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-28.6364MHZ-4-B1U-T3

ABM11W-28.6364MHZ-4-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W series from Abracon is an IoT optimized low-profile quartz crystal designed for wearable devices and Internet of Things (IoT) applications. With dimensions of 2.0 x 1.6 x 0.5mm, it offers an extremely compact form factor suitable for space-constrained designs. Its primary functions include providing precise timing signals required by modern electronic systems. The product targets applications such as Bluetooth/BLE devices, wireless modules, machine-to-machine (M2M) communication, ultra-low-power microcontrollers (MCUs), and Near Field Communication (NFC).
    Technical Parameters
    The ABM11W series supports a frequency range between 16.0000 MHz and 50.0000 MHz operating in fundamental mode. It ensures stable operation across a broad temperature spectrum (-40°C to +125°C), making it ideal for harsh environments. Key technical specifications include:
    - Frequency Tolerance: ±10 ppm (at +25°C)
    - Frequency Stability: ±10 ppm (over operating temperature)
    - Equivalent Series Resistance (ESR): <200 Ω
    - Shunt Capacitance: <2.0 pF
    - Load Capacitance: 4.0 pF (configurable)
    - Drive Level: 10–100 µW
    - Aging: -2 to +2 ppm/year at 25°C±3°C
    - Insulation Resistance: ≥500 MΩ @ 100VDC ±15V
    These parameters highlight its robustness and reliability under varying conditions.
    Product Features and Advantages
    The ABM11W series stands out due to several unique features:
    - Low Profile Design: With a maximum height of 0.5mm, it perfectly suits designs where space is limited.
    - Plated with Low Capacitance: Capable of achieving as low as 4pF, minimizing parasitic effects.
    - Seam Sealed for Long-term Reliability: Ensures durability against moisture ingress.
    - Optimized for IoT Applications: Particularly beneficial for energy-efficient wearables and IoT solutions.
    Its competitive edge lies in its ability to maintain high precision while being highly adaptable to diverse operational conditions.
    Application Cases and Usage Recommendations
    Common applications include Bluetooth/Bluetooth Low Energy (BLE) devices, NFC tags, wireless communication modules, and ultra-low-power MCUs. For optimal performance, ensure proper load capacitance matching according to the specific application requirements. Additionally, consider environmental factors like temperature fluctuations when integrating into end-products.
    Recommendations:
    - Use standardized PCB layouts to minimize signal interference.
    - Regularly monitor system clocks to detect potential malfunctions early.
    Compatibility and Support
    This product is Pb-free and compliant with RoHS directives, ensuring environmental safety. Packaging options include bulk packaging or reels containing 3,000 pieces each. Abracon provides comprehensive support through their website and direct contact channels, facilitating troubleshooting and customizations.
    Common Issues and Solutions
    Frequent issues might involve incorrect soldering profiles or mismatches in load capacitance. Here are some practical solutions:
    - Follow recommended reflow profiles carefully to prevent damage during soldering.
    - Adjust load capacitance settings to match those specified in the datasheet.
    Conclusion and Recommendation
    In summary, the ABM11W series offers superior performance characteristics tailored specifically for IoT and wearable electronics. Its compact size, reliability, and adaptability make it an excellent choice for developers seeking high-quality timing solutions. Highly recommended for projects demanding stringent timing requirements within challenging environmental conditions.
    For more detailed information and purchasing inquiries, visit [www.abracon.com](http://www.abracon.com).

ABM11W-28.6364MHZ-4-B1U-T3参数

参数
负载电容 4pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 28.6364MHz
驱动电平 -
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-28.6364MHZ-4-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-28.6364MHZ-4-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-28.6364MHZ-4-B1U-T3 ABM11W-28.6364MHZ-4-B1U-T3数据手册

ABM11W-28.6364MHZ-4-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635