处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-5-NH7Y-T5

ABM13W-52.0000MHZ-5-NH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±7ppm ±30ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-5-NH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-5-NH7Y-T5

ABM13W-52.0000MHZ-5-NH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series by Abracon is a cutting-edge IoT-optimized ultra-miniature quartz crystal designed to meet the demands of modern wearable and wireless applications. With dimensions of 1.20 x 1.00 x 0.33mm, this product stands out as the world's smallest At-Cut MHz crystal, making it ideal for space-constrained environments. The ABM13W series is available in a wide range of standard frequencies from 32.0000 MHz to 80.0000 MHz, offering versatility for various applications such as wearables, wireless modules, and IoT devices.
    Technical Parameters
    - Frequency Range: 32.0000 to 80.0000 MHz
    - Standard Frequencies: 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz
    - Operating Temperature Range: -40°C to +85°C
    - Storage Temperature: -40°C to +125°C
    - Frequency Tolerance: ±10 ppm at +25°C
    - Frequency Stability: ±15 ppm over operating temperature range
    - Equivalent Series Resistance (ESR): <45 to 100 Ω depending on frequency band
    - Shunt Capacitance: 1.0 pF
    - Load Capacitance: 5.0 pF
    - Drive Level: 10 to 100 μW
    - Aging: -2 to +2 ppm/year at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ at 100 Vdc ±15V
    Product Features and Advantages
    The ABM13W series boasts several unique features that enhance its applicability and performance:
    - Compact Design: Its miniature size makes it perfect for space-constrained IoT, wearable, and wireless applications.
    - Temperature Stability: Optimized performance across a broad temperature range ensures reliable operation in diverse environments.
    - Energy Efficiency: Low ESR and efficient startup times contribute to power savings, especially beneficial for low-power microcontrollers and SoCs.
    - Robust Construction: Enhanced insulation resistance and mechanical durability ensure long-term reliability.
    - Customizable Options: Users can choose specific tolerances and packaging configurations to suit their needs.
    Application Cases and Usage Recommendations
    The ABM13W series finds application in numerous domains including wearables, wireless modules, IoT devices, and near-field communication systems. For optimal usage, consider the following recommendations:
    - Ensure proper land pattern design to maximize soldering reliability.
    - Adhere to recommended reflow profiles during assembly to prevent thermal damage.
    - Select appropriate load capacitance based on system requirements to achieve desired frequency stability.
    Compatibility and Support
    This product is compliant with Pb RoHS/RoHS II standards and supports lead-free soldering processes. It operates under standard moisture sensitivity level (MSL) settings, indicating no special handling precautions are needed beyond normal storage conditions. Abracon provides comprehensive technical support and maintenance services to assist customers throughout the product lifecycle.
    Common Issues and Solutions
    Some common user issues include incorrect frequency readings or excessive ESR values. These can typically be resolved by verifying the correct loading conditions or adjusting the operating temperature if applicable.
    Conclusion and Recommendation
    Overall, the ABM13W series offers excellent value with its combination of compactness, robustness, and energy efficiency. It is highly recommended for developers seeking reliable solutions for their IoT projects. Its compatibility with leading industry standards and availability in multiple configurations make it an attractive choice for both OEMs and system integrators alike.
    For more detailed information or custom inquiries, visit [Abracon's website](www.abracon.com).

ABM13W-52.0000MHZ-5-NH7Y-T5参数

参数
驱动电平 10μW
负载电容 5pF
频率稳定性 ±30ppm
频率容差 ±7ppm
等效串联电阻 50Ω
频率 52MHz
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-52.0000MHZ-5-NH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-5-NH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-5-NH7Y-T5 ABM13W-52.0000MHZ-5-NH7Y-T5数据手册

ABM13W-52.0000MHZ-5-NH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635