处理中...

首页  >  产品百科  >  ABM10W-16.9340MHZ-6-D2X-T3

ABM10W-16.9340MHZ-6-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±20ppm 16.934MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-16.9340MHZ-6-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-16.9340MHZ-6-D2X-T3

ABM10W-16.9340MHZ-6-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series is an advanced IoT-optimized quartz crystal designed specifically for applications requiring low profile, high precision, and low power consumption. These crystals are highly suited for wearable technology, the Internet of Things (IoT), Bluetooth, and other wireless communication devices. With dimensions of just 2.5 x 2.0 x 0.6mm, they offer exceptional size constraints suitable for compact electronic designs.
    This product series is compliant with ISO9001-2015 quality standards, ensuring reliability and consistency in manufacturing. The ABM10W quartz crystals also meet Pb-free RoHS and RoHS II regulations, making them environmentally friendly while meeting global standards for electronic components.
    Technical Parameters
    The following table summarizes the key technical specifications of the ABM10W Series:
    | Parameter | Value | Notes |
    |
    | Frequency Range | 16.0000 – 50.0000 MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 to +125°C
    | Storage Temperature | -55 to +125°C
    | Frequency Tolerance (25°C) | ±10 ppm | Customizable down to ±100 ppm |
    | Equivalent Series Resistance | <70 to 100 Ω | See Options |
    | Shunt Capacitance | <1.0 – 2.0 pF
    | Load Capacitance | 4.0 pF | Customizable |
    | Drive Level | 10–100 µW
    | Aging (per year) | ±2 ppm | At 25°C ±3°C |
    Additional customizable options allow for tailoring specific parameters such as operating temperature ranges, frequency stability, load capacitance, and equivalent series resistance (ESR).
    Product Features and Advantages
    The ABM10W Series quartz crystals offer several unique features and advantages:
    1. Low Profile Design: With a maximum height of 0.6mm, it is ideal for space-constrained applications like wearables and IoT devices.
    2. Energy Efficiency: Optimized for low power consumption, it’s perfect for battery-operated devices.
    3. High Reliability: Seam sealing ensures longevity under various environmental conditions.
    4. Wide Temperature Range: Operates from -40°C to +125°C, supporting extreme environments.
    5. Customization: Adjustable parameters allow flexibility across multiple industries and use cases.
    Applications and Usage Suggestions
    The ABM10W Series quartz crystals are extensively used in:
    - Wearable Technology: Such as smartwatches, fitness trackers, and health monitors.
    - IoT Devices: Including sensors, gateways, and connected appliances.
    - Wireless Modules: Bluetooth, Bluetooth Low Energy (BLE), NFC, and ISM band applications.
    - Machine-to-Machine Connectivity: Enabling reliable data transmission in industrial automation systems.
    Usage Suggestions:
    - Ensure proper circuit design around the crystal for optimal performance.
    - Verify load capacitance matching during board assembly to avoid performance degradation.
    - Consider operating temperature ranges when designing for extreme environments.
    Compatibility and Support
    The ABM10W Series is compatible with a variety of platforms and microcontrollers. ABRACON offers comprehensive support, including technical documentation, sample kits, and customer service to assist with integration and troubleshooting. For extended customization beyond standard options, direct contact with ABRACON engineers is recommended.
    Common Issues and Solutions
    Below are common issues encountered with quartz crystal

ABM10W-16.9340MHZ-6-D2X-T3参数

参数
负载电容 6pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 16.934MHz
驱动电平 -
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-16.9340MHZ-6-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-16.9340MHZ-6-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-16.9340MHZ-6-D2X-T3 ABM10W-16.9340MHZ-6-D2X-T3数据手册

ABM10W-16.9340MHZ-6-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635