处理中...

首页  >  产品百科  >  ABM11W-44.0000MHZ-8-K1Z-T3

ABM11W-44.0000MHZ-8-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 44MHz 60Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-44.0000MHZ-8-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-44.0000MHZ-8-K1Z-T3

ABM11W-44.0000MHZ-8-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W series from Abracon is an advanced IoT-optimized low profile quartz crystal designed to meet the stringent requirements of energy-efficient wearables and Internet of Things (IoT) applications. This miniature-sized component, measuring 2.0 x 1.6 x 0.5mm, provides a compact solution while maintaining high precision and reliability. Known as "The Heartbeat of the IoT," this crystal oscillator is essential for ensuring stable operation across various electronic devices.
    The ABM11W series supports frequencies ranging from 16.0000 MHz to 50.0000 MHz, offering fundamental mode operation. Its small footprint and optimized electrical characteristics make it ideal for space-constrained designs such as smart wearables, wireless modules, near-field communication (NFC), and ultra-low-power microcontrollers (MCUs).
    Technical Parameters
    Below are the key technical specifications of the ABM11W series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 16.0000 50.0000 | MHz |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm | See Options |
    | Frequency Stability | -10 | +10 | ppm | See Options |
    | Equivalent Series Resistance (R1) | <150 | 200 | Ω | See Options |
    | Shunt Capacitance (C0) | <1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 pF | See Options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 year) | -2 | +2 | ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V |
    The crystal offers enhanced durability through seam sealing, ensuring long-term reliability even under extreme environmental conditions. It is also compliant with Pb RoHS/RoHS II standards.
    Product Features and Advantages
    - Energy Efficiency: Optimized for wearable and IoT applications, minimizing power consumption.
    - Low Capacitance: Plated with exceptionally low plating capacitance (as low as 4pF) and optimized equivalent series resistance (ESR).
    - Compact Design: With a maximum height of 0.5mm, it is ideal for tight spaces and modern compact designs.
    - Reliability: Seam-sealed construction ensures robust performance across all operating environments.
    - Wide Application Spectrum: Suitable for wearables, IoT devices, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, NFC, and ISM bands.
    These features collectively position the ABM11W series as a competitive choice for developers aiming for energy efficiency and precision in their designs.
    Application Cases and Usage Suggestions
    The ABM11W series is versatile and can be employed in various IoT applications such as fitness trackers, smart home devices, wireless sensors, and portable medical equipment. For instance:
    - In fitness wearables, where size and battery life are critical, its low profile and ultra-low power consumption ensure seamless integration.
    - For wireless communication modules, the stability and reliability of the ABM11W series enhance data transmission accuracy and reduce latency.
    To maximize its performance, users should consider:
    - Choosing load capacitance based on specific circuit needs.
    - Ensuring appropriate drive levels to avoid excessive heating or damage to the device.
    Compatibility and Support
    The ABM11W series is compatible with most stan

ABM11W-44.0000MHZ-8-K1Z-T3参数

参数
驱动电平 10μW
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 60Ω
频率 44MHz
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-44.0000MHZ-8-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-44.0000MHZ-8-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-44.0000MHZ-8-K1Z-T3 ABM11W-44.0000MHZ-8-K1Z-T3数据手册

ABM11W-44.0000MHZ-8-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635