处理中...

首页  >  产品百科  >  ABM12W-30.0000MHZ-8-D2X-T3

ABM12W-30.0000MHZ-8-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±20ppm 30MHz 120Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-30.0000MHZ-8-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-30.0000MHZ-8-D2X-T3

ABM12W-30.0000MHZ-8-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W series from ABRACON represents a breakthrough in quartz crystal technology, designed specifically for the rapidly expanding Internet of Things (IoT) applications and wearable devices. These compact crystals measure only 1.6mm x 1.2mm x 0.4mm, making them ideal for space-constrained designs while maintaining high reliability. The ABM12W series supports frequencies ranging from 24MHz to 52MHz and operates in fundamental mode, ensuring stable performance across various environmental conditions.
    These low-profile quartz crystals are indispensable in applications such as Bluetooth/Bluetooth Low Energy (BLE), near-field communication (NFC), ultra-low-power microcontrollers (MCUs), machine-to-machine (M2M) connectivity, and ISM band devices. Their seamless sealing ensures longevity under harsh conditions, making them a reliable heartbeat component in IoT ecosystems.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 24.0000 52.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 °C | Available Options |
    | Storage Temperature | -55 | +125 °C
    | Frequency Tolerance (@+25°C) | -10 | +10 ppm | Depending on Options |
    | Frequency Stability (Ref. +25°C) | -10 | +10 ppm | Depending on Options |
    | Equivalent Series Resistance (R1) | <90 | 150 Ω | Per Frequency Range |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | Customizable Options |
    | Drive Level | 10 | 100 µW
    | Aging (1 Year) | -2 | +2 ppm | @25°C ±3°C |
    Product Features and Advantages
    The ABM12W series excels with its:
    - Energy-Saving Design: Optimized for IoT wearables and low-power applications.
    - Ultra-Low Plating Capacitance: Achieves capacitances as low as 4pF while maintaining optimized ESR.
    - Height-Constrained Packaging: Maximum height of 0.4mm fits tight form factor designs.
    - Seam Sealed Construction: Enhances reliability and performance over time.
    - Broad Operating Range: Supports temperature ranges from -40°C to +125°C.
    These features make the ABM12W series a standout choice for critical IoT and wearable components where size, power efficiency, and robustness are paramount.
    Application Cases and Usage Suggestions
    The ABM12W series is extensively used in the following applications:
    - Bluetooth and BLE Modules: Ensures reliable wireless communication.
    - IoT Devices: Serves as a heartbeat in connected sensors and smart home products.
    - Near Field Communication (NFC): Provides precise timing and signal stability.

    Usage Recommendations:
    - For optimal performance, ensure the crystal is mounted close to the load capacitance and reference circuitry.
    - Always match the load capacitance specified in your design to avoid frequency deviations.
    - In high-temperature environments, opt for models with extended operating temperature ranges.
    Compatibility and Support
    The ABM12W series demonstrates excellent compatibility with a variety of microcontr

ABM12W-30.0000MHZ-8-D2X-T3参数

参数
负载电容 8pF
频率稳定性 ±20ppm
频率容差 ±20ppm
等效串联电阻 120Ω
频率 30MHz
驱动电平 -
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-30.0000MHZ-8-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-30.0000MHZ-8-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-30.0000MHZ-8-D2X-T3 ABM12W-30.0000MHZ-8-D2X-T3数据手册

ABM12W-30.0000MHZ-8-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635