处理中...

首页  >  产品百科  >  ABM13W-60.0000MHZ-5-D1Y-T5

ABM13W-60.0000MHZ-5-D1Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±10ppm ±30ppm 60MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-60.0000MHZ-5-D1Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-60.0000MHZ-5-D1Y-T5

ABM13W-60.0000MHZ-5-D1Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W Series from Abracon represents the world's smallest AT-cut MHz crystal, with dimensions of 1.20 x 1.00 x 0.33mm. This miniature quartz crystal is designed to cater to applications with stringent size constraints, making it ideal for IoT devices, wearables, and wireless modules. The crystal operates at fundamental frequencies ranging from 32.0000 to 80.0000 MHz and supports a variety of standard frequencies. It serves as a critical timing component in ultra-low power systems such as those used in near field communication (NFC), machine-to-machine (M2M) connectivity, and Bluetooth/Bluetooth Low Energy (BLE) applications.
    Technical Parameters
    The ABM13W Series comes equipped with the following key specifications:
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range | 32.0000 80.0000 | MHz |
    | Standard Frequencies | 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz |
    | Operating Temperature | -40 +85 | °C |
    | Storage Temperature | -40 +125 | °C |
    | Frequency Tolerance (±25°C) | -10 | +10 | ppm | See options |
    | Frequency Stability | -15 | +15 | ppm | See options |
    | Equivalent Series Resistance | <45 | 100 | Ω | See options |
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | See options |
    | Drive Level | 10 | 100 | μW
    | Aging | -2 | +2 | ppm | @25°C ±3°C |
    Product Features and Advantages
    1. World's Smallest Package: The ABM13W Series boasts the smallest package size in its category, making it perfect for space-constrained IoT and wearable devices.
    2. Low Profile Design: Its compact form factor ensures it fits seamlessly into height-restricted designs.
    3. Performance Optimization: It offers low plating load and low equivalent series resistance (ESR) across an extended temperature range.
    4. Enhanced Start-Up and Power Efficiency: Ideal for use with Low Energy SoCs, improving startup times and reducing power consumption.
    5. Wide Frequency Options: Available with ±10 ppm frequency tolerance, ensuring precise timing for diverse applications.
    6. Wide Operating Temperature Range: Suitable for environments between -40°C and +85°C.
    7. RoHS Compliance: Pb-free and compliant with RoHS standards.
    Application Cases and Usage Tips
    The ABM13W Series is extensively used in IoT, wearable technology, and wireless modules. Typical applications include:
    - Bluetooth/BLE modules
    - NFC devices
    - M2M connectivity solutions
    - Ultra-low power MCUs and SoCs
    - ISM band devices
    Usage Suggestions:
    - Ensure proper load capacitance matching when integrating the crystal into your design.
    - Use recommended land patterns to optimize soldering quality.
    - Adhere strictly to the reflow profile provided for soldering to prevent thermal damage.
    Compatibility and Support
    The ABM13W Series is compatible with a wide range of electronic components and systems. Abracon provides comprehensive support, including technical assistance and custom part number requests tailored to specific customer needs.
    Common Issues and Solutions
    1. Frequency Stability Concerns: Ensure the operating temperature range aligns with the chosen frequency stability option.
    2. ESR Variability: Monitor ESR levels during operation to ensure they remain within specified limits.
    3. Incorrect Soldering: Follow the recommended reflow profile to avoid thermal stress issues

ABM13W-60.0000MHZ-5-D1Y-T5参数

参数
负载电容 5pF
频率稳定性 ±30ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 60MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-60.0000MHZ-5-D1Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-60.0000MHZ-5-D1Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-60.0000MHZ-5-D1Y-T5 ABM13W-60.0000MHZ-5-D1Y-T5数据手册

ABM13W-60.0000MHZ-5-D1Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635