处理中...

首页  >  产品百科  >  ABM10W-33.8680MHZ-4-B1U-T3

ABM10W-33.8680MHZ-4-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±10ppm 33.868MHz 60Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-33.8680MHZ-4-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-33.8680MHZ-4-B1U-T3

ABM10W-33.8680MHZ-4-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W series is an advanced IoT-optimized quartz crystal designed to cater to the specific needs of modern wearable devices and Internet of Things (IoT) applications. This compact and highly reliable component is available in a small 2.5 x 2.0 x 0.6mm package size, making it ideal for space-constrained designs. The crystal's ultra-low profile (0.6mm max height) and excellent electrical characteristics make it suitable for energy-saving wearables, wireless modules, Bluetooth/Bluetooth Low Energy (BLE), and machine-to-machine (M2M) connectivity applications.
    Key applications include:
    - Wearable electronics
    - IoT devices
    - Near Field Communication (NFC)
    - ISM band radios
    Technical Parameters
    | Parameter | Value |

    | Frequency Range | 16.0000–50.0000 MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40°C to +125°C |
    | Storage Temperature | -55°C to +125°C |
    | Frequency Tolerance | ±10 ppm |
    | Equivalent Series Resistance | <70–100Ω |
    | Shunt Capacitance | <1.0–2.0 pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10–100 µW |
    | Aging (1 Year) | -2 to +2 ppm |
    | Insulation Resistance | 500 MΩ |
    These parameters are critical for ensuring stable operation in varying environmental conditions, while maintaining optimal performance across different frequency bands.
    Product Features and Advantages
    The ABM10W series offers several unique features and advantages:
    1. Energy-Efficient Design: Optimized for low power consumption, making it ideal for battery-operated devices.
    2. Low Plate Capacitance: With a plate capacitance as low as 4pF, it reduces parasitic effects and improves signal integrity.
    3. Height-Constrained Design: The maximum height of 0.6mm ensures compatibility with compact PCB layouts.
    4. Seam Sealing for Reliability: Ensures long-term durability and stability under harsh conditions.
    5. Broad Temperature Range Support: Operates reliably from -40°C to +125°C, covering a wide range of environmental extremes.
    These features collectively enhance its market competitiveness, especially in demanding IoT and wearable markets where reliability and efficiency are paramount.
    Application Cases and Usage Suggestions
    The ABM10W series finds application in various IoT devices, such as smartwatches, fitness trackers, and wireless communication modules. For example, in BLE-enabled wearables, the crystal ensures precise timing synchronization, crucial for maintaining low power consumption and effective data transmission.
    Usage Suggestions:
    - Ensure proper PCB layout to minimize parasitic capacitance and inductance.
    - Use load capacitors as recommended by the manufacturer to achieve desired frequency stability.
    - Implement thermal management strategies to maintain optimal operating temperatures.
    Compatibility and Support
    The ABM10W series is compatible with standard SMD assembly processes, including reflow soldering. The product is supplied in tape and reel packaging (3,000 pieces per reel), facilitating efficient production line integration. ABRACON provides comprehensive technical support and documentation to assist customers in optimizing their designs.
    Common Issues and Solutions
    1. Frequency Drift: Ensure proper load capacitance and temperature compensation. Consult the datasheet for recommended values.
    2. Oscillator Circuit Oscillation Failure: Verify that all components are correctly placed and matched according to the application requirements.
    3. ESR Variation: Select appropriate ESR options during ordering to meet your application's stability n

ABM10W-33.8680MHZ-4-B1U-T3参数

参数
驱动电平 -
负载电容 4pF
频率稳定性 ±10ppm
频率容差 ±10ppm
等效串联电阻 60Ω
频率 33.868MHz
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-33.8680MHZ-4-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-33.8680MHZ-4-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-33.8680MHZ-4-B1U-T3 ABM10W-33.8680MHZ-4-B1U-T3数据手册

ABM10W-33.8680MHZ-4-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635