处理中...

首页  >  产品百科  >  ABM8W-16.3840MHZ-6-K1Z-T3

ABM8W-16.3840MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 16.384MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-16.3840MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-16.3840MHZ-6-K1Z-T3

ABM8W-16.3840MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is an innovative quartz crystal designed specifically for energy-efficient wearables and IoT applications. These tiny, low-profile crystals (3.2 x 2.5 x 0.75mm) are tailored to meet the demanding requirements of modern technology, offering reliable timing solutions in compact designs.
    These devices are ideal for applications such as Bluetooth/BLE, wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers (MCU), near-field communication (NFC), and ISM band operations. The ABM8W Series is Pb RoHS/RoHS II compliant and has an extended operating temperature range of -40°C to +125°C.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 10.0000 54.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (@ +25°C) | -10 +10 | ppm
    | Frequency Stability | -10 +10 | ppm
    | Equivalent Series Resistance (R1) | < 100 | 200 Ω
    | Shunt Capacitance (C0) | < 1.2 | 2.0 pF
    | Load Capacitance (CL) | 4.0 pF
    | Drive Level | 10 100 | µW
    | Aging (1 Year) | -2 | +2 ppm
    | Insulation Resistance | 500 MΩ
    Product Features and Advantages
    The ABM8W Series boasts several standout features:
    - Exceptionally low plating capacitance (as low as 4pF) with optimized Equivalent Series Resistance (ESR).
    - Maximum height of 0.75mm makes it suitable for height-constrained designs.
    - Sealed design ensures long-term reliability.
    - Offers excellent stability across wide temperature ranges, with frequency stability ranging from ±10ppm to ±50ppm.
    Application Cases and Usage Recommendations
    The ABM8W Series is well-suited for various IoT applications where space efficiency and precise timing are critical. It can be used in wearable devices, wireless modules, and M2M connectivity solutions. For optimal performance:
    - Ensure proper load capacitance matching.
    - Maintain temperature within specified limits for maximum stability.
    - Use with compatible drivers to achieve optimal drive levels.
    Compatibility and Support
    The ABM8W Series is compatible with a wide range of IoT hardware and software platforms. Abracon provides comprehensive support including technical assistance, product customization options, and ongoing updates to ensure compatibility with emerging technologies.
    Common Issues and Solutions
    Here are some common issues users might face along with their solutions:
    1. Frequency Drift: Ensure correct temperature compensation settings and verify load capacitance.
    2. High ESR Values: Check soldering quality; excessive ESR may indicate improper soldering techniques.
    3. Low Drive Levels: Increase the supply voltage or adjust driver configuration.
    Summary and Recommendation
    The ABM8W Series represents a high-quality, cost-effective solution for IoT applications requiring stable and accurate timing. Its small footprint, robust build quality, and broad operating temperature range make it an excellent choice for developers looking to integrate reliable timing components into their designs. Highly recommended for any project needing advanced timing functionality in constrained environments.
    For more detailed in

ABM8W-16.3840MHZ-6-K1Z-T3参数

参数
频率容差 ±10ppm
等效串联电阻 100Ω
频率 16.384MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-16.3840MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-16.3840MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-16.3840MHZ-6-K1Z-T3 ABM8W-16.3840MHZ-6-K1Z-T3数据手册

ABM8W-16.3840MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635