处理中...

首页  >  产品百科  >  ABM13W-38.4000MHZ-6-B1X-T5

ABM13W-38.4000MHZ-6-B1X-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±20ppm 38.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-38.4000MHZ-6-B1X-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-38.4000MHZ-6-B1X-T5

ABM13W-38.4000MHZ-6-B1X-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series from Abracon represents an ultra-miniature quartz crystal that is optimized for IoT (Internet of Things), wearables, and wireless applications. This product features a compact form factor of 1.20 x 1.00 x 0.33mm, making it the world's smallest At-Cut MHz crystal, perfectly suited for space-constrained devices. Designed with the latest technological advancements, it ensures reliable performance across various operating conditions, particularly excelling in low energy consumption for systems equipped with ultra-low power microcontrollers (MCUs), SoCs, and transceivers.
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Units | Notes |
    |
    | Frequency Range | 32.0000 | 80.0000 | MHz
    | Standard Available Frequencies 32.0000, 37.4000, etc. |
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +85 | °C See Options |
    | Storage Temperature | -40 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm See Options |
    | Frequency Stability (Ref. +25°C) | -15 | +15 | ppm See Options |
    | Equivalent Series Resistance (R1) | <45 | 100 | Ω 32.0000-32.9999MHz |
    | Shunt Capacitance (C0) | 1.0 pF
    | Load Capacitance (CL) | 5.0 pF See Options |
    | Drive Level | 10 | 100 | μW
    | Aging (1 year) | -2 | +2 | ppm @25°C ± 3°C
    | Insulation Resistance | 500 MΩ @100Vdc ± 15V
    Product Features and Advantages
    - World’s Smallest At-Cut MHz Crystal: The ABM13W series offers a footprint size of just 1.20 x 1.00 x 0.33mm, making it ideal for wearable technology, IoT, and wireless modules.
    - Optimized Performance: Specifically engineered to reduce plating load and minimize equivalent series resistance (ESR) across extended temperature ranges.
    - Enhanced Start-Up Time and Power Savings: Designed to pair well with low energy SoCs, ensuring optimal startup times and reduced power consumption.
    - Low Profile Design: Ideal for height-constrained designs.
    - Wide Range of Frequencies: Supports frequencies such as 32.0000MHz, 37.4000MHz, 38.4000MHz, etc., up to 80.0000MHz.
    - Wide Operating Temperature Range: Operates reliably between -40°C and +85°C.
    Application Cases and Usage Recommendations
    The ABM13W series is widely used in:
    - Wearables: Smartwatches, fitness trackers, and other personal health monitoring devices.
    - Wireless Modules: Embedded wireless solutions including BLE (Bluetooth Low Energy) and Wi-Fi modules.
    - IoT Devices: Sensors, actuators, and control units for smart homes, industrial automation, and agriculture.
    - Ultra-Low Power MCUs and SoCs: Perfect for battery-operated devices needing minimal power draw.
    - Near Field Communication (NFC): Enhances NFC-based communication in proximity payment systems and data exchange.
    Usage Suggestions:
    - Ensure proper land pattern design to maximize thermal stability during soldering.
    - Maintain appropriate load capacitance (typically 5pF) for best performance.
    - Always refer to the recommended reflow p

ABM13W-38.4000MHZ-6-B1X-T5参数

参数
驱动电平 10μW
负载电容 6pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 38.4MHz
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-38.4000MHZ-6-B1X-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-38.4000MHZ-6-B1X-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-38.4000MHZ-6-B1X-T5 ABM13W-38.4000MHZ-6-B1X-T5数据手册

ABM13W-38.4000MHZ-6-B1X-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635