处理中...

首页  >  产品百科  >  ABM8W-13.5288MHZ-4-J2Z-T3

ABM8W-13.5288MHZ-4-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±20ppm ±50ppm 13.5288MHz 100Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-13.5288MHZ-4-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-13.5288MHZ-4-J2Z-T3

ABM8W-13.5288MHZ-4-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon is a meticulously designed low-profile quartz crystal intended for applications requiring high precision and miniaturization. It features an ultra-compact size of 3.2 x 2.5 x 0.75mm, making it ideal for energy-saving wearables, IoT devices, and wireless modules. The ABM8W series is optimized for applications such as Bluetooth/Bluetooth Low Energy (BLE), Near Field Communication (NFC), and ISM bands, offering exceptional performance within tight form-factor constraints.
    Technical Parameters
    The following technical specifications are extracted from the ABM8W datasheet:
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 10.0000 54.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C | See Options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (at 25°C) | -10 | +10 ppm | See Options |
    | Frequency Stability | -10 | +10 ppm | See Options |
    | Equivalent Series Resistance | <100 | 200 Ω | 10.0000–54.0000MHz|
    | Shunt Capacitance | <1.2 | 2.0 pF
    | Load Capacitance | 4.0 pF | See Options |
    | Drive Level | 10 | 100 µW
    | Aging | -2 | +2 ppm/year | @ 25°C ± 3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V |
    Notes:
    - The crystal operates at fundamental mode.
    - The plating is exceptionally low with capacitance as low as 4pF.
    - The height constraint of 0.75mm ensures compatibility in compact design requirements.
    Product Features and Advantages
    1. Low Height Design: With a maximum height of 0.75mm, it is suitable for applications where space is limited.
    2. Seam Sealed Construction: Provides enhanced reliability for long-term operation in harsh environments.
    3. Wide Operating Temperature Range: With temperature stability up to -40°C to +125°C, it is ideal for industrial and consumer electronics operating under extreme conditions.
    4. Plating Optimization: Low plating capacitance reduces RF losses and enhances signal integrity.
    5. Energy Efficiency: Specifically optimized for IoT devices and wearable technology where low power consumption is critical.
    Application Cases and Usage Recommendations
    - Wearables: Ideal for smartwatches and fitness trackers due to its low profile and high reliability.
    - IoT Applications: Fits seamlessly into small-scale IoT devices such as sensors and wireless communication nodes.
    - Bluetooth/Bluetooth Low Energy (BLE): Supports BLE applications requiring stable oscillation and low current draw.
    - Recommendations:
    - Use load capacitance options like 4pF or custom values for specific design requirements.
    - Ensure proper PCB layout practices to minimize EMI interference.
    Compatibility and Support
    The ABM8W Series is fully compliant with Pb RoHS and RoHS II standards. It supports bulk packaging as well as tape and reel options (T3). Abracon provides extensive support, including technical assistance and product customization for unique applicat

ABM8W-13.5288MHZ-4-J2Z-T3参数

参数
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
频率 13.5288MHz
驱动电平 10μW
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-13.5288MHZ-4-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-13.5288MHZ-4-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-13.5288MHZ-4-J2Z-T3 ABM8W-13.5288MHZ-4-J2Z-T3数据手册

ABM8W-13.5288MHZ-4-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635