处理中...

首页  >  产品百科  >  ABM13W-52.0000MHZ-8-JH7Y-T5

ABM13W-52.0000MHZ-8-JH7Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±7ppm ±30ppm 52MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-52.0000MHZ-8-JH7Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-52.0000MHZ-8-JH7Y-T5

ABM13W-52.0000MHZ-8-JH7Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W series quartz crystal by ABRACON is an ultra-miniature electronic component designed specifically for space-constrained IoT, wearable, and wireless applications. Measuring only 1.20 x 1.00 x 0.33 mm, it is the world's smallest At-Cut MHz crystal, offering enhanced performance in low-power and compact designs. This product supports a wide frequency range from 32.0000 MHz to 80.0000 MHz, with multiple standard frequencies available such as 32.0000, 37.4000, 40.0000, and others. Its applications span Bluetooth/Bluetooth Low Energy (BLE), Machine-to-Machine (M2M) connectivity, ultra-low power microcontrollers, transceivers, and near-field communication.
    Technical Parameters
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit | Notes |
    |
    | Frequency Range | 32.0000 80.0000 | MHz
    | Operating Temperature | -40 +85 | °C
    | Storage Temperature | -40 +125 | °C
    | Frequency Tolerance @+25°C | -10 | +10 ppm | See options |
    | Frequency Stability | -15 +15 | ppm | See options |
    | Equivalent Series Resistance (R1) | <45 | 100 Ω | 32.0000-32.9999MHz: <45-100 |
    | Shunt Capacitance | 1.0 pF
    | Load Capacitance | 5.0 pF | See options |
    | Drive Level | 10 100 | μW
    | Aging (1 Year) | -2 | +2 ppm | @25°C±3°C |
    | Insulation Resistance | 500 MΩ | @100Vdc ±15V |
    Product Features and Advantages
    The ABM13W series boasts several distinct advantages:
    - Compact Size: With dimensions of 1.20 x 1.00 x 0.33 mm, it is ideal for height-constrained designs.
    - Low Plating Load and ESR Optimization: It is optimized for low plating load and equivalent series resistance (ESR) across a broad temperature range.
    - Enhanced Start-Up Time and Power Savings: Ideal for use with Low Energy SoCs, providing significant energy savings.
    - Wide Frequency Range: Supports standard and non-standard frequencies, making it versatile for various applications.
    - Low Profile Design: Suitable for wearable and portable devices.
    - Frequency Tolerance: Available with ±10 ppm tolerance for precise frequency control.
    Application Cases and Usage Suggestions
    The ABM13W series is well-suited for applications such as wearables, wireless modules, IoT devices, and BLE solutions. It can also be used in M2M connectivity, ultra-low power microcontrollers, transceivers, and near-field communication systems. For optimal performance, ensure proper PCB layout to minimize parasitic capacitances and maintain adequate clearance around the crystal. Consider using high-quality PCB materials to reduce electromagnetic interference.
    Compatibility and Support
    The ABM13W series is compatible with standard SMT assembly processes and supports reflow soldering profiles. ABRACON provides comprehensive support including technical documentation, SPICE models, and customizable specifications upon request. The company adheres to ISO9001-2015 quality standards and ensures compliance with RoHS regulations.
    Common Issues a

ABM13W-52.0000MHZ-8-JH7Y-T5参数

参数
频率容差 ±7ppm
等效串联电阻 50Ω
频率 52MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±30ppm
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM13W-52.0000MHZ-8-JH7Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-52.0000MHZ-8-JH7Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-52.0000MHZ-8-JH7Y-T5 ABM13W-52.0000MHZ-8-JH7Y-T5数据手册

ABM13W-52.0000MHZ-8-JH7Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635