处理中...

首页  >  产品百科  >  ABM10W-26.0000MHZ-7-J2Z-T3

ABM10W-26.0000MHZ-7-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±50ppm 26MHz 100Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-26.0000MHZ-7-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-26.0000MHZ-7-J2Z-T3

ABM10W-26.0000MHZ-7-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series is an advanced IoT-optimized low-profile quartz crystal designed for wearable devices and Internet of Things (IoT) applications. These crystals are essential heartbeat components in various electronic systems, providing precise timing signals needed for data synchronization, communication, and processing. They come in compact dimensions of 2.5 x 2.0 x 0.6mm, making them ideal for space-constrained designs.
    Primary applications include wearables, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity solutions, ultra-low power microcontrollers, near field communication (NFC), and ISM band equipment. The ABM10W Series supports frequencies ranging from 16.0000 to 50.0000 MHz, enabling flexible integration into different product architectures.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units | Notes |
    |
    | Frequency Range | 16.0000 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +125 | °C
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance (@+25°C) | -10 | +10 | ppm See options |
    | Frequency Stability (ref. to +25°C)| -10 | +10 | ppm See options |
    | Equivalent Series Resistance (R1) | Ω | See options |
    | Shunt Capacitance (C0) | <1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 pF See options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 year) | -2 | +2 | ppm | @25°C ±3°C
    | Insulation Resistance | 500 MΩ | @100Vdc ±15V
    These parameters ensure high precision and reliability under varying environmental conditions, with minimal impact on power consumption.
    Product Features and Advantages
    The ABM10W Series stands out due to several key features:
    - Energy Efficiency: Optimized for energy-saving wearables and IoT applications, minimizing power draw while maintaining critical performance levels.
    - Low Plating Capacitance: With plating capacitance as low as 4pF, it reduces parasitic effects, improving overall circuit performance.
    - Compact Design: Its 0.6mm maximum height ensures compatibility with modern slim devices.
    - Seam Sealed for Durability: Enhances long-term reliability against mechanical stress and environmental degradation.
    - Broad Frequency Range: Supports a wide range of frequencies, covering diverse application needs.
    These advantages make the ABM10W Series highly competitive in markets requiring high precision, low power consumption, and reliable operation across extreme environments.
    Application Cases and Usage Suggestions
    The ABM10W Series is widely used in wearable technology like smartwatches and fitness trackers, where size and weight are critical factors. It also powers wireless communication modules and low-power MCUs in I

ABM10W-26.0000MHZ-7-J2Z-T3参数

参数
频率 26MHz
驱动电平 10μW
负载电容 7pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 100Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-26.0000MHZ-7-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-26.0000MHZ-7-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-26.0000MHZ-7-J2Z-T3 ABM10W-26.0000MHZ-7-J2Z-T3数据手册

ABM10W-26.0000MHZ-7-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635