处理中...

首页  >  产品百科  >  ABM12W-37.4000MHZ-6-K1Z-T3

ABM12W-37.4000MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 37.4MHz 50Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-37.4000MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-37.4000MHZ-6-K1Z-T3

ABM12W-37.4000MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W Series from Abracon represents an innovative solution designed specifically for energy-efficient wearables and IoT applications. This compact quartz crystal oscillator is engineered to deliver exceptional performance while maintaining a small footprint, making it ideal for space-constrained designs. The product comes in dimensions of 1.6 mm × 1.2 mm × 0.4 mm, with a total height of just 0.4 mm. This ultra-thin profile ensures seamless integration into wearable devices, wireless modules, and IoT hardware where size is critical.
    The ABM12W is primarily used in applications like Bluetooth, Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) communication, ultra-low-power microcontrollers, and near-field communication (NFC). Additionally, it supports the Industrial, Scientific, and Medical (ISM) band, providing a versatile solution across multiple sectors requiring precise timing.
    Technical Parameters
    The ABM12W Series offers a wide frequency range from 24.0000 MHz to 52.0000 MHz, supporting fundamental mode operation. Its performance specifications include:
    - Frequency Tolerance: ±10 ppm at +25°C (can be customized to ±15 ppm, ±20 ppm, etc.)
    - Frequency Stability: ±10 ppm to ±50 ppm across operating temperatures (-40°C to +125°C)
    - Equivalent Series Resistance (ESR): <80 Ω to <150 Ω depending on the frequency range
    - Shunt Capacitance: <1.0 pF to 2.0 pF
    - Load Capacitance: 4 pF (customizable options available)
    - Drive Level: 10 µW to 100 µW
    - Aging: -2 ppm to +2 ppm per year at 25°C ±3°C
    These parameters ensure the quartz crystal meets the rigorous demands of modern electronic systems, particularly in extreme temperature environments.
    Product Features and Advantages
    The ABM12W Series stands out due to its advanced design features:
    - Low Plating Capacitance: As low as 4 pF, minimizing parasitic effects and ensuring optimal signal integrity.
    - Seam Sealed Packaging: Enhances long-term reliability and stability.
    - Height Constraint Compliance: With a maximum height of 0.4 mm, it is ideal for space-constrained applications.
    - Optimized ESR: Provides balanced impedance matching for high-performance systems.
    Its versatility and performance advantages make the ABM12W a top choice for developers focused on creating efficient, reliable, and compact IoT devices.
    Application Cases and Usage Recommendations
    The ABM12W Series is well-suited for various real-world applications:
    - Wearables: Integrated into fitness trackers and smartwatches, ensuring accurate timekeeping and synchronization.
    - IoT Devices: Supports critical timing functions in wireless sensors and connected home appliances.
    - Wireless Communication: Ensures stable clock signals in BLE and NFC modules.
    To maximize performance, users should adhere to recommended reflow soldering profiles:
    - Preheat: 150°C to 180°C for 60–120 seconds.
    - Reflow: 217°C for 45–90 seconds.
    - Peak Heat: 260°C MAX for 10 seconds.
    Compatibility and Support
    The ABM12W Series is fully compliant with Pb-free RoHS standards, ensuring environmental safety. It supports tape-and-reel packaging for convenient handling in automated assembly lines. Abracon provides extensive technical support, including custom frequency and parameter configurations, as well as guidance for optimizing device integration.
    Common Issues and Solutions
    Some typical challenges users may encounter include:
    - ESR Variations: Ensure proper PCB layout to minimize parasitic capacitance.
    - Frequency Drift: Verify compliance with required tolerances and stability options during selection.
    - Insufficient Aging Performance: Regularly monitor and adjust system clocks if aging affects application performance.
    Conclusion and Recommendation
    The ABM12W Series quartz crystal f

ABM12W-37.4000MHZ-6-K1Z-T3参数

参数
等效串联电阻 50Ω
频率 37.4MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-37.4000MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-37.4000MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-37.4000MHZ-6-K1Z-T3 ABM12W-37.4000MHZ-6-K1Z-T3数据手册

ABM12W-37.4000MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635