处理中...

首页  >  产品百科  >  ABM13W-37.4000MHZ-5-NH7G-T5

ABM13W-37.4000MHZ-5-NH7G-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±7ppm ±15ppm 37.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-37.4000MHZ-5-NH7G-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-37.4000MHZ-5-NH7G-T5

ABM13W-37.4000MHZ-5-NH7G-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series by Abracon LLC is a state-of-the-art ultra-miniature quartz crystal designed specifically for modern IoT applications where space constraints are critical. This crystal operates within a compact footprint of 1.20mm × 1.00mm × 0.33mm, making it one of the world's smallest at-cut MHz crystals. The ABM13W series supports frequencies ranging from 32.0000 MHz to 80.0000 MHz, with various available frequencies including 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz. It is ideally suited for applications such as wearables, wireless modules, Bluetooth/Bluetooth Low Energy (BLE), machine-to-machine connectivity (M2M), near-field communication (NFC), and ISM band devices.
    Technical Parameters
    Below is a summary of key technical specifications and parameters for the ABM13W Series:
    | Parameter | Min. | Typ. | Max. | Unit | Note |
    |
    | Frequency Range | 32.0000 | 80.0000 MHz
    | Operation Mode Fundamental |
    | Operating Temperature Range | -40 | +85 °C
    | Storage Temperature | -40 | +125 °C
    | Frequency Tolerance (±25°C) | -10 | 0 | +10 | ppm
    | Frequency Stability | -15 | 0 | +15 | ppm
    | Equivalent Series Resistance (R1) <45 | 100 | Ω
    | Shunt Capacitance 1.0 pF
    | Load Capacitance | 5.0 pF | User-selectable |
    | Drive Level | 10 | 100 μW
    | Aging | -2 | 0 | +2 | ppm/year | @25°C ± 3°C |
    The crystal supports low-profile packaging and offers excellent performance over extended temperature ranges, ensuring reliable operation in challenging environments.
    Product Features and Advantages
    The ABM13W series boasts several unique features that make it a standout product:
    - World’s Smallest At-Cut MHz Crystal: With dimensions of 1.20 × 1.00 × 0.33 mm, it is optimized for space-constrained IoT and wearable devices.
    - Low ESR Design: Optimized for both low plating load and equivalent series resistance (ESR), providing improved startup times and power efficiency.
    - Wide Operating Range: Offers enhanced stability over a temperature range of -40°C to +85°C with optional extensions up to +125°C.
    - Low Energy Compatibility: Specifically tuned for energy-efficient SoCs and microcontrollers, minimizing power consumption.
    - Wide Frequency Selection: Standard frequencies include common options like 32.0000 MHz and 38.4000 MHz, with custom options available upon request.
    - Compliance: Pb-Free and RoHS compliant, ensuring environmental friendliness and regulatory compliance.
    Application Case Studies and Usage Recommendations
    The ABM13W series is versatile and finds applications across numerous sectors. Here are some practical examples and usage tips:
    - Wearables: Its ultra-small size makes it ideal for smartwatches, fitness trackers, and other personal wearables. Ensure proper PCB layout to avoid electromagnetic interference (EMI).
    - Wireless Modules: For BLE and NFC modu

ABM13W-37.4000MHZ-5-NH7G-T5参数

参数
驱动电平 10μW
负载电容 5pF
频率稳定性 ±15ppm
频率容差 ±7ppm
等效串联电阻 50Ω
频率 37.4MHz
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售

ABM13W-37.4000MHZ-5-NH7G-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-37.4000MHZ-5-NH7G-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-37.4000MHZ-5-NH7G-T5 ABM13W-37.4000MHZ-5-NH7G-T5数据手册

ABM13W-37.4000MHZ-5-NH7G-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635