处理中...

首页  >  产品百科  >  ABM10W-37.4000MHZ-6-B1U-T3

ABM10W-37.4000MHZ-6-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±10ppm 37.4MHz 70Ω 10μW 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-37.4000MHZ-6-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-37.4000MHZ-6-B1U-T3

ABM10W-37.4000MHZ-6-B1U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series quartz crystal from Abracon is designed to meet the stringent requirements of the Internet of Things (IoT), wearable devices, and ultra-low power applications. This innovative crystal oscillator is optimized for energy-efficient wearables and IoT solutions, making it ideal for compact designs with height constraints. The ABM10W series supports frequencies ranging from 16.0000 MHz to 50.0000 MHz, offering a fundamental mode of operation.
    Its application areas include wearable electronics, Bluetooth and Bluetooth Low Energy (BLE) systems, wireless modules, machine-to-machine (M2M) communication, near field communication (NFC), and ISM band applications. As the "Heartbeat of the IoT," this product provides reliable timing solutions that are crucial for these cutting-edge technologies.
    Technical Parameters
    Below is a concise listing of the technical specifications and performance parameters for the ABM10W series:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 16.0000 | 50.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm |
    | Frequency Stability | -10 | +10 | ppm |
    | Equivalent Series Resistance (R1) | < 25 | 40 | 60 | Ω |
    | Shunt Capacitance (C0) | < 1.0 | 2.0 | pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 year) | -2 | +2 | ppm |
    | Insulation Resistance | 500 MΩ |
    This quartz crystal also features an exceptional plating capacitance of just 4 pF, ensuring minimal additional parasitic capacitance for optimal electrical performance. With dimensions of 2.5 x 2.0 x 0.6 mm, it fits well into space-constrained designs while maintaining high reliability through seam sealing.
    Product Features and Advantages
    The ABM10W series boasts several unique advantages:
    - Low Profile Design: At only 0.6 mm in height, it is perfect for applications requiring tight vertical clearance.
    - Optimized Performance: Features minimal plating capacitance, excellent ESR control, and enhanced frequency stability.
    - Seam Sealing Technology: Provides long-term reliability against environmental factors.
    - Broad Temperature Range: Operates reliably across a wide range of temperatures (-40°C to +125°C).
    - IoT Compatibility: Ideal for modern IoT devices, BLE, NFC, and low-power microcontrollers.
    These features make the ABM10W series highly competitive in its segment, standing out due to its precision, reliability, and suitability for contemporary electronic systems.
    Application Cases and Usage Suggestions
    The ABM10W series is commonly used in applications such as smart wearables, wireless sensor nodes, and IoT gateway devices. Here are some practical usage scenarios:
    1. Bluetooth LE Applications: Use the ABM10W with precise frequency tolerance to ensure stable data transmission rates in BLE modules.
    2. Ultra-Low Power Systems: Select load capacitance options tailored to your circuit design to minimize power consumption without compromising accuracy.
    3. Industrial Sensors: Deploy the device in industrial IoT setups where extended temperature ranges and robustness against harsh environments are critical.
    To optimize performance:
    - Ensure proper load capacitance matching during PCB layout.
    -

ABM10W-37.4000MHZ-6-B1U-T3参数

参数
频率容差 ±10ppm
等效串联电阻 70Ω
频率 37.4MHz
驱动电平 10μW
负载电容 6pF
频率稳定性 ±10ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-37.4000MHZ-6-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-37.4000MHZ-6-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-37.4000MHZ-6-B1U-T3 ABM10W-37.4000MHZ-6-B1U-T3数据手册

ABM10W-37.4000MHZ-6-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635