处理中...

首页  >  产品百科  >  ABM12W-48.0000MHZ-8-K2Z-T3

ABM12W-48.0000MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 48MHz 50Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-48.0000MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-48.0000MHZ-8-K2Z-T3

ABM12W-48.0000MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series is an advanced quartz crystal designed specifically for IoT (Internet of Things) applications and wearable devices. Known for its ultra-low profile, this crystal oscillator (XO) is compact at 1.6 x 1.2 x 0.4 mm, making it ideal for space-constrained environments. The product line focuses on energy-efficient performance and exceptional stability across various operating temperatures, making it suitable for diverse industries such as wearables, bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power MCUs, and near-field communication (NFC).
    Technical Parameters
    The ABM12W Series offers precise and reliable oscillation across a wide frequency range, from 24 MHz to 52 MHz, supporting fundamental mode operation. Below are the key technical specifications:
    - Frequency Tolerance: ±10 ppm to ±100 ppm depending on frequency range and tolerance option.
    - Frequency Stability: ±10 ppm to ±50 ppm based on temperature and stability options.
    - Operating Temperature Range: -40°C to +125°C.
    - Equivalent Series Resistance (ESR): Varies between <60 Ω and <150 Ω, dependent on frequency band.
    - Shunt Capacitance: Less than 2.0 pF.
    - Load Capacitance: Configurable to 4 pF, 6 pF, 7 pF, or 8 pF.
    - Drive Level: 10 μW to 100 μW.
    - Aging: -2 to +2 ppm/year @ 25°C ±3°C.
    - Insulation Resistance: Greater than 500 MΩ @ 100 VDC.
    The quartz crystal boasts excellent compatibility with minimal soldering effects due to its exceptionally low plating capacitance, as low as 4 pF, and optimized ESR levels. Its small footprint and height of 0.4 mm max make it ideal for designs requiring ultra-thin profiles.
    Product Features and Advantages
    The ABM12W Series distinguishes itself with the following features:
    - Low Profile Design: The 0.4 mm height is unmatched in its class, ensuring seamless integration into devices with limited space.
    - Seam Sealed: Ensures enhanced reliability and longevity by protecting against moisture and contaminants.
    - Energy Efficient: Optimized for IoT and wearable electronics requiring minimal power consumption.
    - Wide Operating Temperature Range: Capable of functioning effectively from -40°C to +125°C, making it resilient under extreme conditions.
    - Customizable Options: Load capacitance, frequency tolerance, operating temperature ranges, and ESR can all be tailored to specific application needs.
    Application Cases and Use Recommendations
    The ABM12W Series is particularly well-suited for IoT, wearable technology, and low-power wireless applications. Here are some practical use cases and tips for implementation:
    - Bluetooth/Wireless Modules: Pair the ABM12W with low-power microcontrollers for optimal data transmission efficiency.
    - Smart Devices: Utilize it in health trackers or smart home appliances to ensure consistent timing precision.
    - Optimization Suggestion: Consider selecting higher load capacitance values for increased robustness in high-frequency circuits. Ensure PCB layout follows best practices to reduce parasitic capacitances and minimize interference.
    Compatibility and Support
    The ABM12W Series demonstrates excellent compatibility with popular low-power MCUs, BLE modules, and NFC components. Abracon provides comprehensive support through technical documentation, reflow soldering profiles, and customer service to assist during design and deployment phases.
    Common Issues and Solutions
    Below are some common challenges users might encounter along with their solutions:
    1. Excessive ESR Values: Ensure proper grounding and PCB layout adherence to reduce external noise.
    2. Drift in Frequency: Verify that the frequency tolerance and load capacitance options match your requirements before ordering.
    3.

ABM12W-48.0000MHZ-8-K2Z-T3参数

参数
驱动电平 10μW
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 48MHz
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-48.0000MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-48.0000MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-48.0000MHZ-8-K2Z-T3 ABM12W-48.0000MHZ-8-K2Z-T3数据手册

ABM12W-48.0000MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635