处理中...

首页  >  产品百科  >  ABM10W-38.8800MHZ-7-J1Z-T3

ABM10W-38.8800MHZ-7-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 38.88MHz 40Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-38.8800MHZ-7-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-38.8800MHZ-7-J1Z-T3

ABM10W-38.8800MHZ-7-J1Z-T3概述

    IoT-Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W series from ABRACON is a compact, high-performance quartz crystal designed specifically for applications in the Internet of Things (IoT), wearable devices, and ultra-low power microcontrollers. These crystals offer a low profile package with dimensions of 2.5 x 2.0 x 0.6 mm, making them ideal for space-constrained designs. With their seamless sealing and advanced electrical characteristics, these components are essential for ensuring reliable timing in critical IoT applications.
    Technical Parameters
    The ABM10W series offers a frequency range from 16.0000 MHz to 50.0000 MHz, operating in the fundamental mode. The key technical specifications include:
    - Frequency Tolerance: ±10 to ±100 ppm depending on configuration.
    - Operating Temperature Range: -40°C to +125°C.
    - Storage Temperature: -55°C to +125°C.
    - Equivalent Series Resistance (ESR): Varies between 25 Ω and 100 Ω across different frequency ranges.
    - Shunt Capacitance (C0): ≤ 2.0 pF.
    - Load Capacitance (CL): Standard 4.0 pF.
    - Drive Level: Up to 100 µW.
    - Aging: -2 to +2 ppm per year at 25°C ±3°C.
    These parameters ensure excellent stability and reliability across a wide range of operating conditions, making the ABM10W series suitable for demanding IoT and wearable applications.
    Product Features and Advantages
    The ABM10W series boasts several unique features that set it apart in the market:
    - Low Plating Capacitance: As low as 4 pF, optimizing electrical performance.
    - Ultra-Low Profile: 0.6 mm maximum height, ideal for designs constrained by vertical space.
    - Seam Sealing: Enhances long-term reliability and durability.
    - Energy Efficiency: Designed for wearables and ultra-low power applications, ensuring minimal energy consumption.
    These features make the ABM10W series a competitive choice for IoT devices, including Bluetooth modules, wireless sensors, and near-field communication (NFC) systems.
    Application Cases and Usage Suggestions
    The ABM10W series finds its primary use in wearable technology, IoT devices, and wireless communication modules. For instance:
    - Wearable Devices: Ensures precise timing in heart rate monitors, smartwatches, and fitness trackers.
    - IoT Sensors: Provides stable frequency control in environmental monitoring systems and home automation devices.
    - Wireless Modules: Critical for maintaining accurate synchronization in Bluetooth and BLE systems.
    To maximize performance, it is recommended to maintain proper load capacitance and follow the manufacturer’s reflow profile guidelines during assembly.
    Compatibility and Support
    The ABM10W series is fully compliant with Pb-free RoHS standards, ensuring compatibility with modern electronic manufacturing processes. ABRACON provides extensive support through their website, offering detailed datasheets, application notes, and technical assistance.
    Common Issues and Solutions
    Below are some common issues users may encounter and their solutions:
    - Issue: Frequency drift outside acceptable limits.
    - Solution: Ensure correct load capacitance and recheck soldering quality.

    - Issue: Excessive heat affecting performance.
    - Solution: Adhere strictly to the recommended reflow temperature profile.
    - Issue: Inconsistent ESR values.
    - Solution: Verify testing conditions against the provided specifications.
    Conclusion and Recommendation
    In summary, the ABM10W series offers superior performance and reliability for IoT and wearable applications. Its compact size, low power consumption, and wide temperature range make it an excellent choice for engineers designing next-generation connected devices. With comprehensive technical support and compliance certifications, this product is highly recommended for professionals seeking dependable timing solutions.
    Contact ABRAC

ABM10W-38.8800MHZ-7-J1Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 40Ω
频率 38.88MHz
驱动电平 -
负载电容 7pF
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-38.8800MHZ-7-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-38.8800MHZ-7-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-38.8800MHZ-7-J1Z-T3 ABM10W-38.8800MHZ-7-J1Z-T3数据手册

ABM10W-38.8800MHZ-7-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635