处理中...

首页  >  产品百科  >  ABM13W-38.4000MHZ-7-D2Y-T5

ABM13W-38.4000MHZ-7-D2Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±30ppm 38.4MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-38.4000MHZ-7-D2Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-38.4000MHZ-7-D2Y-T5

ABM13W-38.4000MHZ-7-D2Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W Series represents an innovative solution in the realm of electronic components, particularly designed for space-constrained and performance-critical applications. This series offers ultra-miniature quartz crystals, measuring only 1.20 x 1.00 x 0.33mm. These tiny devices cater to industries like IoT, wearables, wireless modules, and near-field communication, enabling compact designs without compromising performance.
    Technical Parameters
    The ABM13W Series operates within a frequency range of 32.0000 to 80.0000 MHz, with several standard available frequencies including 32.0000, 37.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz. Custom non-standard frequencies can be requested through Abracon. The crystal operates in the fundamental mode, with an operation temperature range spanning from -40°C to +85°C. Its storage temperature extends up to -40°C to +125°C.
    Key performance parameters include:
    - Frequency tolerance of ±10 ppm at +25°C.
    - Frequency stability over operating temperatures: ±15 ppm relative to +25°C.
    - Equivalent series resistance (ESR): Less than 45 ohms to 100 ohms across different frequency bands.
    - Shunt capacitance (C0): 1.0 pF.
    - Load capacitance (CL): Adjustable between 5 pF and 8 pF.
    - Drive level: Up to 100 μW.
    - Aging: -2 to +2 ppm per year at 25°C ± 3°C.
    The ABM13W series meets Pb-free standards and complies with RoHS directives, making it environmentally friendly and suitable for modern electronic designs.
    Product Features and Advantages
    The ABM13W Series stands out due to its world's smallest "At-Cut" MHz package, making it ideal for IoT devices and wearables where space optimization is critical. Its optimized low plating load and ESR ensure enhanced performance under extended temperature ranges. Start-up times and power savings are improved, especially when paired with low-energy SoCs. The crystal also features low-profile packaging, which is perfect for height-constrained designs. Additionally, it offers tight frequency tolerances of ±10 ppm and a wide array of temperature ranges to meet diverse operational needs.
    Application Case Studies and Usage Recommendations
    Applications for the ABM13W Series span a broad spectrum, including wearable tech, wireless modules, and IoT devices. It is particularly well-suited for low-power microcontrollers, transceivers, and near-field communication systems. Users should consider the load capacitance and frequency tolerance options during design stages to ensure optimal performance in their specific applications.
    Recommendations include verifying the crystal’s compatibility with target PCB designs and ensuring proper land patterns are implemented to achieve reliable soldering. A controlled reflow profile, as detailed in the manual, should be adhered to for best results during assembly.
    Compatibility and Support
    The ABM13W Series is compatible with various PCB configurations, provided they follow recommended land pattern guidelines. Abracon provides comprehensive support, including technical documentation and reflow profiles, ensuring seamless integration into production lines. For further assistance, users can reach out directly to Abracon’s customer support team.
    Common Issues and Solutions
    Common issues include improper soldering, temperature-related frequency drifts, and insufficient load capacitance matching. Solutions involve confirming correct reflow profile adherence, selecting appropriate temperature range options during part selection, and ensuring CL matches the circuit design. Always refer to the technical manual for troubleshooting steps.
    Conclusion and Recommendation
    In summary, the ABM13W Series quartz crystal is a remarkable innovation in miniaturization, offering excellent performance across diverse environments. With its

ABM13W-38.4000MHZ-7-D2Y-T5参数

参数
频率稳定性 ±30ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 38.4MHz
驱动电平 10μW
负载电容 7pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-38.4000MHZ-7-D2Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-38.4000MHZ-7-D2Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-38.4000MHZ-7-D2Y-T5 ABM13W-38.4000MHZ-7-D2Y-T5数据手册

ABM13W-38.4000MHZ-7-D2Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635