处理中...

首页  >  产品百科  >  ABM10W-26.0410MHZ-4-D1X-T3

ABM10W-26.0410MHZ-4-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±20ppm 26.041MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-26.0410MHZ-4-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-26.0410MHZ-4-D1X-T3

ABM10W-26.0410MHZ-4-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    Product Introduction
    The ABM10W Series is an innovative quartz crystal designed specifically for Internet of Things (IoT) applications, wearables, and other energy-saving devices where compactness and precision are crucial. This low-profile crystal oscillator (XO) offers enhanced stability, minimized ESR, and advanced design flexibility to cater to demanding applications across multiple industries. Measuring just 2.5 x 2.0 x 0.6 mm, it occupies minimal space, making it ideal for modern electronics that require high-performance and efficient use of board real estate.
    Key features include an optimized plating process with ultra-low parasitic capacitance (as low as 4 pF), ensuring precise frequency control. The ABM10W also supports a wide operating temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions. Its compatibility with IoT, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM bands makes it an ideal choice for the modern tech ecosystem.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Unit | Notes |
    |
    | Frequency Range | 16.0000 | 16.0000-50.0000 | 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 | +25°C±3°C | +125 | °C
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance (@+25°C) | -10 | +10 ppm
    | Frequency Stability | -10 | +10 ppm
    | Equivalent Series Resistance | <70 | 100 Ω | Refer to Frequency |
    | Shunt Capacitance | <1.0 | 2.0 pF
    | Load Capacitance | 4.0 pF | Customizable |
    | Drive Level | 10 | 100 µW
    | Aging | -2 | +2 ppm/year | @ 25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @ 100VDC ±15V |
    Product Features and Advantages
    1. Energy Efficiency: Designed for wearables and IoT applications, this crystal significantly reduces power consumption while maintaining high precision.
    2. Low Parasitic Capacitance: At only 4 pF load capacitance, the ABM10W series minimizes interference with sensitive circuits.
    3. Reliability: Seam-sealed for long-term reliability, it withstands extreme temperature fluctuations.
    4. Versatility: Supports operating temperatures ranging from -40°C to +125°C, making it suitable for both consumer and industrial-grade applications.
    5. Space-Saving Design: With a height of 0.6 mm, the ABM10W is one of the smallest quartz crystals available in its class.
    Application Cases and Usage Recommendations
    The ABM10W series is particularly well-suited for:
    - Bluetooth and BLE Modules: Its small footprint and low ESR make it ideal for portable wireless devices.
    - IoT Sensors: Reliable performance under varying environmental conditions ensures consistent data transmission.
    - Machine-to-Machine Connectivity: With a stable operating range, it ensures seamless communication in rugged environments.
    Usage suggestions:
    - Optimize Load Capacitance: Adjusting CL to match the system’s needs can improve overall perf

ABM10W-26.0410MHZ-4-D1X-T3参数

参数
负载电容 4pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 26.041MHz
驱动电平 -
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-26.0410MHZ-4-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-26.0410MHZ-4-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-26.0410MHZ-4-D1X-T3 ABM10W-26.0410MHZ-4-D1X-T3数据手册

ABM10W-26.0410MHZ-4-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635