处理中...

首页  >  产品百科  >  ABM12W-32.0000MHZ-4-J1Z-T3

ABM12W-32.0000MHZ-4-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 4pF ±10ppm ±50ppm 32MHz 100Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-32.0000MHZ-4-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-32.0000MHZ-4-J1Z-T3

ABM12W-32.0000MHZ-4-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM12W Series
    Product Introduction
    The ABM12W series from Abracon is a quartz crystal designed with energy-saving applications in mind, particularly for wearable devices and Internet of Things (IoT) solutions. Known for its minimal footprint (1.6 x 1.2 x 0.4 mm), this low-profile crystal is ideal for constrained PCB designs while maintaining high performance across a wide range of operating temperatures. The ABM12W series offers frequencies from 24.0000 MHz to 52.0000 MHz, making it suitable for use in Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power MCUs, Near Field Communication (NFC), and ISM band applications.
    Technical Parameters
    Below are key technical specifications extracted from the ABM12W series data sheet:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Frequency Range | 24.0000 | - | 52.0000 | MHz |
    | Operation Mode | Fundamental | - | - | - |
    | Operating Temperature Range | -40 | +125 | °C
    | Storage Temperature | -55 | +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm
    | Frequency Stability | -10 | +10 | ppm
    | Equivalent Series Resistance (R1)| <80 | 100 | 150 | Ω |
    | Shunt Capacitance (C0) | - | 2.0 | pF
    | Load Capacitance (CL) | - | 4.0 | pF
    | Drive Level | 10 | 100 | µW
    | Aging | -2 | +2 | ppm/year
    | Insulation Resistance | 500 | - | MΩ@100Vdc ±15V
    Product Features and Advantages
    The ABM12W series is optimized for IoT applications requiring compactness and reliable performance. Key features include:
    - Plated at an exceptionally low load capacitance (as low as 4 pF) combined with optimized Equivalent Series Resistance (ESR).
    - Height constraint-friendly with a maximum height of 0.4 mm.
    - Seam-sealed construction for long-term reliability.
    - Excellent temperature stability and tolerance, ensuring consistent performance across its full operational temperature range (-40°C to +125°C).
    Its unique design enhances application compatibility in emerging fields such as wearables, IoT, BLE, NFC, and various industrial-grade wireless communication systems.
    Application Cases and Usage Recommendations
    The ABM12W series is well-suited for ultra-low power consumption environments. For instance:
    - Wearable Devices: Its tiny form factor ensures it fits easily into space-constrained wearables like smartwatches or fitness trackers.
    - Wireless Modules: Ideal for BLE and IoT devices where miniaturization and precision timing are critical.
    - Temperature Extremes: Suitable for industrial applications exposed to harsh climates due to its extended operating temperature range.
    Usage Tips:
    - Ensure proper load capacitance selection to match your circuit's needs.
    - Use appropriate thermal management strategies if the device operates under high ambient temperatures.
    - Consult the datasheet for specific configurations and options based on desired frequency stability and tolerance.
    Compatibility and Support
    The ABM12W series offers flexibility in packaging and operational parameters, including options for varying frequency tolerances, operating temperature ranges, and load capacitances. Abracon provides comprehensive support through documentation, sample kits, and direct contact channels.
    Common Issues and So

ABM12W-32.0000MHZ-4-J1Z-T3参数

参数
负载电容 4pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 32MHz
驱动电平 10μW
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM12W-32.0000MHZ-4-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-32.0000MHZ-4-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-32.0000MHZ-4-J1Z-T3 ABM12W-32.0000MHZ-4-J1Z-T3数据手册

ABM12W-32.0000MHZ-4-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635