处理中...

首页  >  产品百科  >  ABM8W-30.4000MHZ-6-J2Z-T3

ABM8W-30.4000MHZ-6-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±20ppm ±50ppm 30.4MHz 40Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-30.4000MHZ-6-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-30.4000MHZ-6-J2Z-T3

ABM8W-30.4000MHZ-6-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon, a leading provider of advanced electronic components, is specifically designed to meet the demands of the Internet of Things (IoT) and wearable technology sectors. This low-profile quartz crystal oscillator is optimized for energy-efficient devices, ensuring stable operation across a wide range of applications. It features a compact 3.2 × 2.5 × 0.75 mm footprint, making it ideal for space-constrained designs. The ABM8W series supports frequencies ranging from 10.0000 MHz to 54.0000 MHz, with options tailored for Bluetooth/BLE, NFC, and ultra-low power microcontrollers.
    Technical Parameters
    Here are the key technical specifications of the ABM8W series:
    - Frequency Range: 10.0000 to 54.0000 MHz
    - Operating Temperature Range: -40°C to +125°C
    - Frequency Tolerance: ±10 ppm to ±100 ppm depending on selected configuration
    - Frequency Stability: ±10 ppm to ±50 ppm (based on stability options)
    - Equivalent Series Resistance (ESR):
    - Up to 50 Ω for frequencies between 10.0000–11.9999 MHz
    - Up to 100 Ω for frequencies between 12.0000–15.9999 MHz
    - Up to 200 Ω for frequencies above 16.0000 MHz
    - Shunt Capacitance: <1.2 pF
    - Load Capacitance: 4.0 pF (selectable options)
    - Drive Level: 10–100 µW
    - Aging: -2 to +2 ppm/year at 25°C ± 3°C
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ± 15V
    Product Features and Advantages
    The ABM8W series boasts several distinct advantages:
    - Height Optimization: At just 0.75 mm thickness, it’s perfectly suited for constrained form-factor designs.
    - Plating Quality: Exceptional low plating capacitance (<4 pF), optimized ESR ensures superior performance.
    - Seam Sealed Design: Long-term reliability with robust sealing against environmental factors.
    - Versatility: Suitable for wearables, IoT devices, wireless modules, BLE solutions, and machine-to-machine (M2M) connectivity.
    - Environmental Compliance: Fully compliant with Pb RoHS/RoHS II standards.
    Application Cases and Usage Recommendations
    The ABM8W series excels in various application scenarios such as:
    - Bluetooth/Bluetooth Low Energy (BLE): Ideal for connected health monitoring devices like smartwatches and fitness trackers.
    - Near Field Communication (NFC): Enhances secure communication in proximity-based mobile payments.
    - Wireless Modules: Supports stable operation in mesh networks and industrial automation.
    - Ultra-Low Power Microcontrollers: Ensures minimal power consumption for battery-operated IoT devices.
    Usage Tips:
    - Select appropriate load capacitance based on your circuit requirements.
    - Ensure proper thermal management if operating at extreme temperatures.
    - Implement grounding techniques to minimize EMI/RFI interference.
    Compatibility and Support
    The ABM8W series integrates seamlessly into existing systems, offering flexible configurations via multiple operational temperature ranges (-40°C to +125°C) and frequency stabilities. Abracon provides comprehensive support including detailed SPICE models, reflow profiles, and extensive documentation. For specialized configurations or further customization, direct contact with Abracon engineers is recommended.
    Common Issues and Solutions
    Below are some typical concerns users might encounter along with their resolutions:
    1. Frequency Drift Under Extreme Temperatures: Ensure that you select the appropriate frequency stability option (e.g., U for ±10 ppm).
    2. Increased ESR: Use higher load capacitance to stabilize impedance.
    3. Inadequate Performance at High Frequencies: Optimize circuit layout to reduce parasitic effects.
    Summary and Recommendation
    The ABM8W series represents an excellent choice for developers working on cutting-edge IoT and wearable projects. Its combination of small form factor, ene

ABM8W-30.4000MHZ-6-J2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 40Ω
频率 30.4MHz
驱动电平 -
负载电容 6pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-30.4000MHZ-6-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-30.4000MHZ-6-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-30.4000MHZ-6-J2Z-T3 ABM8W-30.4000MHZ-6-J2Z-T3数据手册

ABM8W-30.4000MHZ-6-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635