处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-6-D1Z-T5

ABM13W-80.0000MHZ-6-D1Z-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 80MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-6-D1Z-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-6-D1Z-T5

ABM13W-80.0000MHZ-6-D1Z-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal: ABM13W Series
    Product Introduction
    The ABM13W series from Abracon is an ultra-miniature quartz crystal designed for space-constrained applications, particularly in the rapidly growing Internet of Things (IoT), wearable technology, and wireless communication sectors. These crystals are known for their small form factor, ideal for devices where size and weight are critical considerations. With dimensions of 1.20 x 1.00 x 0.33 mm, this quartz crystal fits seamlessly into compact designs while maintaining excellent performance.
    Technical Parameters
    The ABM13W series offers the following key technical specifications:
    - Frequency Range: 32.0000 to 80.0000 MHz
    - Standard Frequencies: 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, 80.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature Range: -40°C to +85°C
    - Storage Temperature: -40°C to +125°C
    - Frequency Tolerance @ +25°C: ±10 ppm
    - Frequency Stability (ref. to +25°C): ±15 ppm
    - Equivalent Series Resistance (ESR): < 45 Ω to 100 Ω depending on frequency range
    - Shunt Capacitance (C0): 1.0 pF
    - Load Capacitance (CL): 5.0 pF
    - Drive Level: 10 to 100 µW
    - Aging (1 Year): -2 to +2 ppm @ 25°C ± 3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ± 15V
    These parameters make the ABM13W series highly reliable and efficient for applications that require precision timing solutions.
    Product Features and Advantages
    The ABM13W series stands out due to its unique features and advantages:
    - World's Smallest At-Cut MHz Crystal: Its dimensions of 1.20 x 1.00 x 0.33 mm are unmatched, making it perfect for IoT, wearables, and wireless applications.
    - Low Plating Load & Extended Temperature Range: Optimized for low plating load and excellent ESR performance across extended temperature ranges.
    - Enhanced Performance: Offers superior startup times and power savings when used with Low Energy SoCs.
    - Height Constraint Friendly: The low profile design makes it ideal for height-constrained designs.
    - Precision Tolerance: Available with ±10 ppm frequency tolerance, ensuring high accuracy.
    Applications include wearables, wireless modules, IoT devices, Bluetooth/Bluetooth Low Energy (BLE), Machine-to-Machine (M2M) connectivity, ultra-low power MCUs, transceivers, near-field communication, and ISM band applications.
    Application Case Studies and Usage Recommendations
    The ABM13W series is widely used in IoT devices such as smartwatches, fitness trackers, and portable medical devices. For instance, in a wearable health monitoring device, the ABM13W ensures precise timing without adding bulk to the device.
    Usage Recommendations:
    - Ensure proper soldering profiles are followed to avoid thermal stress during assembly.
    - Use recommended land patterns to maximize electrical performance and mechanical stability.
    - Consider selecting appropriate load capacitance based on system requirements.
    Compatibility and Support
    The ABM13W series is compatible with various electronic boards and systems that support quartz crystals. Abracon provides comprehensive support through documentation and customer service, ensuring smooth integration into any project.
    Common Issues and Solutions
    Some common issues users might face include:
    - Oscillation Failure: Ensure correct load capacitance and PCB layout.
    - Frequency Drift: Check operating temperatures and replace if necessary.
    Conclusion and Recommendation
    The ABM13W series quartz crystal from Abracon is a top-tier solution for IoT and wearable electronics, offering unparalleled miniaturization alongside robust performance. Its compatibility with multiple operating temperatures and diverse applications makes it a versatile choice. I highly recommend this product for projects requiring high precision and minimal footprint.
    Visit [www.abra

ABM13W-80.0000MHZ-6-D1Z-T5参数

参数
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 50Ω
频率 80MHz
驱动电平 10μW
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM13W-80.0000MHZ-6-D1Z-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-6-D1Z-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-6-D1Z-T5 ABM13W-80.0000MHZ-6-D1Z-T5数据手册

ABM13W-80.0000MHZ-6-D1Z-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635