处理中...

首页  >  产品百科  >  ABM11W-30.0000MHZ-8-B2U-T3

ABM11W-30.0000MHZ-8-B2U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±10ppm 30MHz 80Ω 10μW 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-30.0000MHZ-8-B2U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-30.0000MHZ-8-B2U-T3

ABM11W-30.0000MHZ-8-B2U-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W Series from Abracon is an IoT-optimized low-profile quartz crystal designed to meet the stringent demands of modern wearable devices and IoT applications. This compact crystal oscillator operates in the fundamental mode and supports a wide frequency range of 16.0000 to 50.0000 MHz. Its key features make it ideal for applications such as Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM band operations.
    Technical Parameters
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (typical at +25°C)
    - Frequency Stability: ±10 ppm (over operating temperature)
    - Equivalent Series Resistance (ESR): <80 to 150 ohms depending on frequency
    - Shunt Capacitance: <1.0 to 2.0 pF
    - Load Capacitance: 4.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging (1 Year): ±2 ppm at 25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @ 100 VDC ±15V
    Product Features and Advantages
    The ABM11W Series offers several unique advantages:
    - Low Profile Design: With a maximum height of 0.5mm, it is perfectly suited for space-constrained designs.
    - Seam Sealed: Ensures long-term reliability by protecting against environmental stressors.
    - Plated at Low Capacitance: With load capacitance as low as 4 pF and optimized ESR, it enhances energy efficiency.
    - Optimized for IoT Applications: Specifically tailored for wearable and IoT devices requiring ultra-low power consumption.
    - Broad Operating Temperature Range: Capable of functioning reliably across extreme temperatures.
    Application Case Studies and Usage Recommendations
    The ABM11W Series is widely used in:
    - Wearables: Integrates seamlessly into smartwatches, fitness trackers, and health monitors.
    - IoT Devices: Essential for smart home appliances, industrial sensors, and connected devices.
    - Wireless Modules: Supports BLE and NFC technologies for seamless communication.
    - Machine-to-Machine Connectivity: Reliable synchronization in automated systems.
    Usage Suggestions:
    - Ensure the load capacitance matches the system design to optimize performance.
    - For critical applications, consider higher stability options like ±10 ppm frequency tolerance.
    Compatibility and Support
    The ABM11W Series is compatible with most microcontroller units (MCUs) and communication modules. Abracon provides robust technical support and maintains compliance with ISO9001-2015 standards. Custom configurations are available upon request.
    Common Issues and Solutions
    | Issue | Solution |

    | High ESR values | Ensure proper soldering techniques and verify load capacitance. |
    | Frequency instability | Check the operating temperature range and ensure compatibility with the system's requirements. |
    | Non-compliance with specifications | Verify the part number configuration and retest under specified conditions. |
    Conclusion and Recommendation
    The ABM11W Series represents a significant advancement in quartz crystal technology, offering exceptional performance in a compact form factor. Its ability to operate efficiently across a broad temperature range, coupled with its energy-saving capabilities, makes it an excellent choice for IoT and wearable applications. We highly recommend this product for developers looking to enhance the precision and reliability of their designs.
    For more information, visit [www.abracon.com](http://www.abracon.com).

ABM11W-30.0000MHZ-8-B2U-T3参数

参数
频率 30MHz
驱动电平 10μW
负载电容 8pF
频率稳定性 ±10ppm
频率容差 ±20ppm
等效串联电阻 80Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM11W-30.0000MHZ-8-B2U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-30.0000MHZ-8-B2U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-30.0000MHZ-8-B2U-T3 ABM11W-30.0000MHZ-8-B2U-T3数据手册

ABM11W-30.0000MHZ-8-B2U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635