处理中...

首页  >  产品百科  >  ABM11W-24.9231MHZ-7-D1X-T3

ABM11W-24.9231MHZ-7-D1X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±20ppm 24.9231MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-24.9231MHZ-7-D1X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-24.9231MHZ-7-D1X-T3

ABM11W-24.9231MHZ-7-D1X-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM11W Series
    Product Introduction
    The ABM11W series by Abracon represents a breakthrough in IoT optimized quartz crystal technology. Designed specifically for energy-saving wearables and IoT applications, this series offers a compact footprint of 2.0 x 1.6 x 0.5mm while maintaining high performance standards. The product is compliant with RoHS and Pb-free standards, making it an environmentally friendly choice. With its low profile design and superior performance, the ABM11W series is an essential heartbeat for modern IoT devices, providing precise frequency control.
    Technical Parameters
    The ABM11W series operates across a wide frequency range of 16.0000 to 50.0000 MHz, available in both fundamental and overtone modes. Key technical specifications include:
    - Frequency Tolerance: ±10 ppm to ±50 ppm depending on temperature stability requirements.
    - Operating Temperature Range: -40°C to +125°C, ensuring reliable performance under extreme environmental conditions.
    - Shunt Capacitance (C0): ≤2.0 pF, minimizing parasitic effects.
    - Equivalent Series Resistance (ESR): Typically <200Ω, with a maximum of 150Ω under specified conditions.
    - Load Capacitance (CL): 4 pF, adjustable based on application needs.
    - Drive Level: 10 to 100 µW, allowing for efficient power usage.
    - Aging: -2 to +2 ppm/year at 25°C ±3°C.
    Product Features and Advantages
    The ABM11W series is optimized for space-constrained wearable and IoT applications, thanks to its exceptionally low plating capacitance (down to 4 pF) and ultra-low profile of just 0.5mm. Its seam-sealed design ensures long-term reliability and improved moisture resistance. Key benefits include:
    - Energy Efficiency: Optimized for low-power MCUs and BLE systems.
    - Wide Temperature Range: Reliable performance across -40°C to +125°C, ideal for harsh environments.
    - Plated Options: Available with different load capacitances and ESR values, tailored to specific use cases.
    - Seamless Integration: Ideal for Bluetooth, NFC, and M2M connectivity.
    Application Cases and Usage Suggestions
    The ABM11W series finds applications in diverse fields such as wearables, IoT, Bluetooth, BLE, wireless modules, and machine-to-machine connectivity. These crystals are particularly suitable for ultra-low power consumption scenarios due to their efficient drive levels. For optimal performance, consider the following recommendations:
    - Select load capacitance that matches the specific design requirements of your circuit.
    - Ensure that the PCB layout supports proper grounding and minimizes EMI interference.
    - Implement thermal management strategies if the operating temperature exceeds 85°C.
    Compatibility and Support
    The ABM11W series is fully compatible with standard manufacturing processes and integrates seamlessly into existing IoT infrastructure. Abracon provides comprehensive support through its ISO9001-2015 certification, ensuring consistent quality and customer satisfaction. Additionally, customers can contact Abracon directly for custom frequency requirements or extended temperature ranges.
    Common Issues and Solutions
    Some typical issues users might encounter include:
    - Problem: Inconsistent frequency stability under varying temperatures.
    - Solution: Choose a higher frequency stability option (e.g., U for ±10 ppm) when designing critical circuits.
    - Problem: Excessive ESR leading to signal degradation.
    - Solution: Select units with lower ESR ratings (e.g., models plated at 4 pF).
    Conclusion and Recommendation
    The ABM11W series quartz crystals from Abracon represent a significant advancement in IoT-optimized components. Their compact size, wide operating temperature range, and exceptional electrical characteristics make them indispensable for next-generation wearable and IoT devices. With a focus on sustainability, energy efficie

ABM11W-24.9231MHZ-7-D1X-T3参数

参数
频率 24.9231MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±20ppm
频率容差 ±10ppm
等效串联电阻 50Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-24.9231MHZ-7-D1X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-24.9231MHZ-7-D1X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-24.9231MHZ-7-D1X-T3 ABM11W-24.9231MHZ-7-D1X-T3数据手册

ABM11W-24.9231MHZ-7-D1X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635