处理中...

首页  >  产品百科  >  ABM8W-15.0000MHZ-7-D2X-T3

ABM8W-15.0000MHZ-7-D2X-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±20ppm ±20ppm 15MHz 100Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-15.0000MHZ-7-D2X-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-15.0000MHZ-7-D2X-T3

ABM8W-15.0000MHZ-7-D2X-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W series from Abracon represents a highly efficient and versatile IoT-optimized quartz crystal designed specifically for applications where size and performance are critical. This crystal is ideal for use in energy-saving wearable devices and various Internet of Things (IoT) solutions, including Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, ultra-low power microcontrollers, and Near Field Communication (NFC). The product's compact dimensions and enhanced performance make it an excellent choice for constrained environments.
    Technical Parameters
    The ABM8W series offers the following key specifications:
    - Frequency Range: 10.0000 MHz to 54.0000 MHz
    - Operation Mode: Fundamental
    - Operating Temperature Range: -40°C to +125°C
    - Storage Temperature: -55°C to +125°C
    - Frequency Tolerance: ±10 ppm (standard), customizable up to ±100 ppm
    - Frequency Stability: ±10 ppm (standard), customizable up to ±50 ppm
    - Equivalent Series Resistance (ESR): <200 Ω across all frequencies
    - Shunt Capacitance (C0): <2.0 pF
    - Load Capacitance (CL): 4.0 pF (customizable)
    - Drive Level: 10 to 100 µW
    - Aging (1 Year): -2 to +2 ppm at 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ±15 V
    Product Features and Advantages
    The ABM8W series is characterized by its:
    - Exceptional low-profile design (3.2 x 2.5 x 0.75 mm), making it suitable for space-constrained applications.
    - High reliability due to seam sealing, which ensures longevity under extreme operating conditions.
    - Optimized equivalent series resistance (ESR) and load capacitance (CL) to minimize power consumption and enhance signal quality.
    - Versatile operating temperature range (-40°C to +125°C), ensuring robust performance in harsh environments.
    - Compliance with Pb-free RoHS standards, aligning with environmental sustainability goals.
    Application Case Studies and Usage Recommendations
    The ABM8W series is widely used in several domains:
    - Wearables: Its small form factor and low profile make it perfect for fitness trackers, smartwatches, and health monitoring devices.
    - IoT Devices: Ideal for smart home systems, industrial automation, and connected sensors where precise timing is crucial.
    - Wireless Modules: Enhances the performance of Bluetooth and BLE modules by providing stable frequency outputs.
    Usage Suggestions:
    - Ensure proper heat management during soldering using the recommended reflow profile.
    - Optimize the circuit design around the specified load capacitance to achieve optimal frequency stability.
    Compatibility and Support
    The ABM8W series is compatible with a variety of standard PCB layouts and can be easily integrated into existing designs. Abracon provides comprehensive technical support, including detailed datasheets and application notes, ensuring seamless integration and troubleshooting assistance.
    Common Issues and Solutions
    Some common issues users might encounter include:
    - Solder Joint Cracking: Ensure adherence to the provided reflow profile to prevent thermal stress.
    - Frequency Drift: Verify the frequency tolerance settings match your application requirements.
    - ESR Variability: Select units based on the expected operating temperatures and frequencies.
    Solutions:
    - Follow the recommended soldering profiles to maintain joint integrity.
    - Reassess frequency tolerances against project specifications.
    - Choose appropriate models considering both temperature and frequency ranges.
    Conclusion and Recommendation
    Overall, the ABM8W series stands out as a high-performance quartz crystal offering superior accuracy and reliability across a broad spectrum of IoT and wearable applications. With its innovative design features, compliance with industry standards, and robust bui

ABM8W-15.0000MHZ-7-D2X-T3参数

参数
频率容差 ±20ppm
等效串联电阻 100Ω
频率 15MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±20ppm
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-15.0000MHZ-7-D2X-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-15.0000MHZ-7-D2X-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-15.0000MHZ-7-D2X-T3 ABM8W-15.0000MHZ-7-D2X-T3数据手册

ABM8W-15.0000MHZ-7-D2X-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635