处理中...

首页  >  产品百科  >  ABM12W-38.8800MHZ-6-B1U-T3

ABM12W-38.8800MHZ-6-B1U-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±10ppm 38.88MHz 80Ω 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-38.8800MHZ-6-B1U-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-38.8800MHZ-6-B1U-T3

ABM12W-38.8800MHZ-6-B1U-T3概述

    ABM12W Series IoT Optimized Low Profile Quartz Crystal
    Product Introduction
    The ABM12W Series from Abracon represents an innovative solution designed specifically for IoT applications, wearable devices, and ultra-low power systems. This quartz crystal oscillator operates in the fundamental mode, delivering precise frequency control for communication systems, machine-to-machine connectivity, and near-field communication technologies. With dimensions of 1.6 x 1.2 x 0.4 mm, it offers a low-profile form factor ideal for space-constrained designs while maintaining high reliability.
    Primary Applications:
    - Wearable electronics
    - Internet of Things (IoT) devices
    - Bluetooth/Bluetooth Low Energy (BLE) modules
    - Wireless connectivity solutions
    - Machine-to-Machine (M2M) communication
    Technical Specifications
    Below is a summary of the key technical parameters of the ABM12W Series:
    | Parameter | Value |

    | Frequency Range | 24.0000 to 52.0000 MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40°C to +125°C |
    | Storage Temperature | -55°C to +125°C |
    | Frequency Tolerance (25°C ±3°C)| ±10 ppm |
    | Equivalent Series Resistance (ESR) | <150 Ω |
    | Shunt Capacitance | <2.0 pF |
    | Load Capacitance | 4.0 pF (configurable) |
    | Drive Level | 10–100 µW |
    | Aging (1 Year) | ±2 ppm |
    | Insulation Resistance | ≥500 MΩ at 100VDC ±15V |
    The ABM12W Series features an exceptionally low plating capacitance (as low as 4 pF), optimized ESR values, and exceptional sealing to ensure long-term reliability.
    Product Features and Advantages
    The ABM12W Series boasts several distinguishing characteristics that make it an ideal choice for modern IoT and wearable applications:
    - Energy Efficiency: The design minimizes energy consumption, critical for battery-powered devices.
    - Compact Form Factor: At only 0.4 mm thickness, it fits seamlessly into compact devices.
    - Robust Performance: Its excellent stability across a wide temperature range ensures consistent performance in demanding environments.
    - Seam Sealing Technology: Enhances reliability and longevity by preventing moisture ingress.
    - Versatility: Supports various load capacitance options and operating temperatures to suit diverse application needs.
    Application Case Studies and Recommendations
    The ABM12W Series is well-suited for a variety of use cases, including wireless modules for BLE, RFID, and NFC applications. For instance:
    - Smartwatches: The crystal's compact size and low power draw make it ideal for wearable tech.
    - Wireless Sensors: Its stable operation in extreme temperatures makes it suitable for industrial IoT sensors.

    Recommendations: When integrating the ABM12W Series, consider pairing it with compatible components that maintain similar tolerances and environmental specifications. Proper PCB layout and grounding techniques are crucial to optimizing its performance.
    Compatibility and Support
    Abracon provides comprehensive support for the ABM12W Series, including detailed datasheets and reference designs. The product is fully compliant with Pb RoHS/RoHS II standards and comes with packaging options like tape and reel for high-volume manufacturing. Additionally, Abracon’s global customer service network ensures timely assistance with any queries or technical issues.
    Common Issues and Solutions
    Below are some common user challenges and their corresponding solutions:
    - Issue: Oscil

ABM12W-38.8800MHZ-6-B1U-T3参数

参数
频率容差 ±10ppm
等效串联电阻 80Ω
频率 38.88MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±10ppm
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-38.8800MHZ-6-B1U-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-38.8800MHZ-6-B1U-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-38.8800MHZ-6-B1U-T3 ABM12W-38.8800MHZ-6-B1U-T3数据手册

ABM12W-38.8800MHZ-6-B1U-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635