处理中...

首页  >  产品百科  >  ABM11W-38.0000MHZ-6-J1Z-T3

ABM11W-38.0000MHZ-6-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 38MHz 40Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-38.0000MHZ-6-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-38.0000MHZ-6-J1Z-T3

ABM11W-38.0000MHZ-6-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series by ABRACON is an IoT optimized low-profile quartz crystal designed specifically for applications requiring minimal height and high performance. This product is ideal for wearable devices, IoT modules, Bluetooth devices, wireless communication modules, machine-to-machine connectivity, ultra-low power microcontrollers, and near-field communication solutions. The ABM11W series features a compact 2.0 x 1.6 x 0.5mm footprint, making it perfect for space-constrained designs.
    Technical Parameters
    - Frequency Range: 16.0000 MHz to 50.0000 MHz
    - Operating Temperature Range: -40°C to +125°C
    - Frequency Tolerance @ +25°C: ±10 ppm
    - Frequency Stability: ±10 ppm (dependent on temperature range)
    - Equivalent Series Resistance (ESR):
    - 16.0000–17.9999 MHz: <150 Ω
    - 18.0000–20.9999 MHz: <80 Ω
    - 21.0000–29.9999 MHz: <60 Ω
    - 30.0000–37.9999 MHz: <50 Ω
    - 38.0000–50.0000 MHz: <30 Ω
    - Shunt Capacitance (C0): <2.0 pF
    - Load Capacitance (CL): 4.0 pF
    - Drive Level: 10–100 µW
    - Aging (1 Year): -2 to +2 ppm @ 25°C ±3°C
    - Insulation Resistance: 500 MΩ @ 100 Vdc ±15V
    Product Features and Advantages
    The ABM11W series is meticulously designed for energy-efficient wearable and IoT applications. It boasts an exceptionally low plating capacitance of as little as 4pF, which is crucial for minimizing parasitic capacitance and enhancing signal integrity. Its 0.5mm maximum height makes it suitable for designs where space is limited. The seam-sealed package ensures long-term reliability under harsh environmental conditions.
    Key advantages include:
    - Optimized for energy-saving wearables and IoT devices.
    - Low plating capacitance reduces noise and improves signal quality.
    - Compact size fits well into tight spaces.
    - Enhanced reliability through seam sealing technology.
    Application Cases and Usage Suggestions
    The ABM11W series is commonly used in wearable health monitors, smart home devices, industrial sensors, and various wireless communication modules. For optimal performance:
    - Ensure proper PCB layout practices to minimize EMI/RFI interference.
    - Match load capacitance to specified values to avoid frequency deviations.
    - Implement thermal management strategies if operating in extreme temperature environments.
    Compatibility and Support
    The ABM11W series is fully compliant with Pb RoHS directives and offers excellent compatibility across multiple platforms. ABRACON provides comprehensive support including technical assistance, custom configurations, and bulk ordering options via tape and reel packaging.
    Common Issues and Solutions
    | Issue | Solution |

    | Frequency instability | Verify load capacitance matches specifications |
    | High ESR | Check operating temperature within limits |
    | Poor solderability | Follow recommended reflow profile |
    Conclusion and Recommendation
    Overall, the ABM11W series represents a top-tier solution for modern electronic designs requiring precise timing and minimal form factor. Its robust construction, wide operating temperature range, and superior performance make it an indispensable component in today’s connected world. We highly recommend this product for any project demanding high-quality oscillation stability combined with small footprint capabilities.
    Visit [www.abracon.com](http://www.abracon.com) for more detailed specifications and ordering information.

ABM11W-38.0000MHZ-6-J1Z-T3参数

参数
频率 38MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 40Ω
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-38.0000MHZ-6-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-38.0000MHZ-6-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-38.0000MHZ-6-J1Z-T3 ABM11W-38.0000MHZ-6-J1Z-T3数据手册

ABM11W-38.0000MHZ-6-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635