处理中...

首页  >  产品百科  >  ABM11W-37.0500MHZ-6-K1Z-T3

ABM11W-37.0500MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 37.05MHz 50Ω 贴片安装 2mm*1.6mm*500μm
供应商型号: SYE-ABM11W-37.0500MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM11W-37.0500MHZ-6-K1Z-T3

ABM11W-37.0500MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM11W Series
    Product Introduction
    The ABM11W series quartz crystal is an advanced electronic component designed specifically for applications requiring ultra-low profile and high precision. It combines cutting-edge technology with compact size, making it ideal for wearable devices, Internet of Things (IoT), Bluetooth/Bluetooth Low Energy (BLE), wireless modules, machine-to-machine (M2M) connectivity, near-field communication (NFC), and ISM band products. This quartz crystal module is known as "The Heartbeat of the IoT" due to its critical role in providing reliable clock signals for these applications.
    Technical Parameters
    Below are the key technical specifications for the ABM11W series:
    | Parameter | Value |

    | Frequency Range | 16.0000–50.0000 MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40°C to +125°C |
    | Storage Temperature | -55°C to +125°C |
    | Frequency Tolerance (at +25°C) | ±10 ppm (customizable up to ±100 ppm) |
    | Frequency Stability | ±10 ppm to ±50 ppm |
    | Equivalent Series Resistance (R1) | <30 Ω to <200 Ω |
    | Shunt Capacitance (C0) | <1.0 pF to 2.0 pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 µW to 100 µW |
    | Aging (1 year) | -2 ppm to +2 ppm |
    | Insulation Resistance | 500 MΩ at 100 Vdc ±15 V |
    Product Features and Advantages
    The ABM11W series offers several unique features and advantages:
    - Energy Efficiency: Optimized for wearables and IoT applications, this crystal ensures minimal power consumption.
    - Low Plating Capacitance: With a capacitance as low as 4 pF, it minimizes interference while maintaining optimal Equivalent Series Resistance (ESR).
    - Compact Size: The maximum height of 0.5 mm makes it suitable for space-constrained designs.
    - Seam Sealed: Provides long-term reliability by preventing contamination.
    - Broad Temperature Range: Operates across extreme temperatures, from -40°C to +125°C, ensuring stability in diverse environments.
    These characteristics make the ABM11W series a highly competitive solution for modern electronics where compactness, efficiency, and durability are paramount.
    Application Cases and Usage Suggestions
    The ABM11W series is well-suited for:
    - Wearables: Monitors, fitness trackers, and smartwatches rely on the ABM11W's tiny footprint and energy-efficient design.
    - IoT Devices: Applications like sensors, routers, and gateways benefit from its robustness under varying conditions.
    - Wireless Communication: BLE, NFC, and M2M modules leverage its precise frequency stability and wide temperature range.
    Usage Suggestions:
    - Ensure proper load capacitance selection based on your application needs.
    - For critical applications, consider customizing frequency tolerance and stability options through direct contact with Abracon.
    Compatibility and Support
    The ABM11W series is compatible with most standard PCB layouts and supports common packaging formats such as tape and reel (3,000 pieces per reel). ABRACON provides comprehensive technical support, including reflow soldering profiles, mechanical dimensions, and simulation models to assist designers.
    Common Issues and Solutions
    Here are some typical issues users may encounter:
    - Problem: Inconsistent frequency output.
    Solution: Verify correct placement of load capacitors and check for any external electromagnetic interference.
    - Problem: High ESR values.
    Solution: Use higher quality components or consult with

ABM11W-37.0500MHZ-6-K1Z-T3参数

参数
频率容差 ±10ppm
等效串联电阻 50Ω
频率 37.05MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
长*宽*高 2mm*1.6mm*500μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM11W-37.0500MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM11W-37.0500MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM11W-37.0500MHZ-6-K1Z-T3 ABM11W-37.0500MHZ-6-K1Z-T3数据手册

ABM11W-37.0500MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635