处理中...

首页  >  产品百科  >  ABM8W-16.8000MHZ-8-K2Z-T3

ABM8W-16.8000MHZ-8-K2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 16.8MHz 70Ω 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-16.8000MHZ-8-K2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-16.8000MHZ-8-K2Z-T3

ABM8W-16.8000MHZ-8-K2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM8W Series
    Product Introduction
    The ABM8W series is an advanced IoT optimized low-profile quartz crystal designed specifically for energy-efficient wearable devices and Internet of Things (IoT) applications. These crystals are fundamental in ensuring reliable timing functions within compact, space-constrained designs. Applications span across wearable technology, Bluetooth/Bluetooth Low Energy (BLE), wireless modules, near-field communication (NFC), and machine-to-machine (M2M) connectivity solutions.
    Key attributes include its ability to operate at frequencies ranging from 10 MHz to 54 MHz, making it suitable for ultra-low power microcontrollers (MCUs) and ISM bands. The product is RoHS compliant and Pb-free, adhering to environmental standards while delivering high precision and stability.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 10.0000 | 54.0000 MHz |
    | Frequency Tolerance | -10 | +10 ppm |
    | Frequency Stability | -10 | +10 ppm |
    | Equivalent Series Resistor (R1) | <100 | 200 Ω |
    | Shunt Capacitance | <1.2 | 2.0 pF |
    | Load Capacitance 4.0 | pF |
    | Drive Level 100 | µW |
    | Aging (1 year) | -2 | +2 ppm @ 25°C ±3°C |
    | Insulation Resistance 500 | MΩ @ 100Vdc ±15V |
    Product Features and Advantages
    The ABM8W series boasts several distinct advantages:
    - Energy Efficiency: Designed specifically for wearable and IoT applications, it minimizes power consumption.
    - Low Plating Capacitance: With plating capacitance as low as 4 pF, it ensures optimal electrical characteristics.
    - Compact Design: Its maximum height of 0.75 mm makes it ideal for designs where space is limited.
    - Seam Sealed Construction: This enhances its reliability over long-term use.
    - Wide Operating Temperature Range: Operates from -40°C to +125°C, making it robust against extreme environments.
    These features collectively make the ABM8W series highly competitive in today’s demanding electronic markets.
    Application Cases and Usage Recommendations
    The ABM8W series is particularly effective in:
    - Wearable Devices: Ideal for heart rate monitors, fitness trackers, and smartwatches due to its compact size and low power consumption.
    - IoT Modules: Perfect for nodes requiring precise timing signals, such as those used in home automation or industrial monitoring systems.
    - Near Field Communication (NFC): Enhances the efficiency and reliability of NFC-enabled devices by providing stable oscillation frequencies.
    Usage recommendations include selecting load capacitance based on the application requirements to optimize performance. Additionally, testing under extreme temperatures can help ensure consistent operation in varying conditions.
    Compatibility and Support
    The ABM8W series is compatible with various IoT platforms and microcontrollers. For customers, Abracon offers comprehensive support, including technical assistance and maintenance services. Custom options are available upon request, allowing tailored solutions to meet specific project needs.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    | Issue | Solution |

    | High Equivalent Series Resistance (ESR) | Ensure correct PCB layout and component selection to minimize ESR impact. |
    | Frequency Drift Over Time | Verify com

ABM8W-16.8000MHZ-8-K2Z-T3参数

参数
驱动电平 -
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 70Ω
频率 16.8MHz
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM8W-16.8000MHZ-8-K2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-16.8000MHZ-8-K2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-16.8000MHZ-8-K2Z-T3 ABM8W-16.8000MHZ-8-K2Z-T3数据手册

ABM8W-16.8000MHZ-8-K2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635