处理中...

首页  >  产品百科  >  ABM12W-33.3330MHZ-8-J1Z-T3

ABM12W-33.3330MHZ-8-J1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±10ppm ±50ppm 33.333MHz 100Ω 10μW 贴片安装 1.6mm*1.2mm*400μm
供应商型号: SYE-ABM12W-33.3330MHZ-8-J1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM12W-33.3330MHZ-8-J1Z-T3

ABM12W-33.3330MHZ-8-J1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM12W Series
    Product Introduction
    The ABM12W Series from ABRACON is an advanced, ultra-low profile quartz crystal designed specifically for the needs of the Internet of Things (IoT), wearable technology, and ultra-low power applications. This product offers superior performance while maintaining a compact form factor (1.6 x 1.2 x 0.4mm). It serves as the heartbeat of numerous IoT devices and is engineered for optimal energy efficiency.
    Key features include:
    - Frequency range: 24.0000 MHz to 52.0000 MHz
    - Support for fundamental mode operation
    - Broad operating temperature range (-40°C to +125°C)
    - Pb-Free and RoHS compliant
    The ABM12W is widely used in applications such as wearable electronics, wireless modules, machine-to-machine (M2M) connectivity, Bluetooth Low Energy (BLE), and near-field communication (NFC).
    Technical Parameters
    Below are the key technical specifications of the ABM12W Series:
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 24.0000 | 40.0000 | 52.0000 | MHz |
    | Operation Mode | Fundamental |
    | Operating Temperature Range | -40 | 25 | +125 | °C |
    | Storage Temperature | -55 +125 | °C |
    | Frequency Tolerance (@ +25°C) | -10 | +10 ppm |
    | Frequency Stability (ref. to +25°C) | -10 | +10 ppm |
    | Equivalent Series Resistance (R1) | <90 | 150 Ω |
    | Shunt Capacitance (C0) | <1.0 | 2.0 pF |
    | Load Capacitance (CL) | 4.0 pF |
    | Drive Level | 10 | 100 µW |
    | Aging (1 year) | -2 | +2 ppm |
    | Insulation Resistance | 500 MΩ |
    Additionally, the device supports plating capacitance as low as 4 pF and operates with a maximum height of 0.4mm, making it ideal for space-constrained designs.
    Product Features and Advantages
    1. Optimized for Energy-Saving Applications: The ABM12W Series is specifically tailored for IoT and wearable applications, ensuring minimal power consumption.
    2. Low Profile Design: Its 0.4mm height ensures compatibility with small form factor devices.
    3. Seam Sealed for Reliability: The seam-sealed package provides long-term reliability under extreme conditions.
    4. Ultra-Low ESR: With an equivalent series resistance (ESR) down to 80 Ω for most frequencies, it minimizes power loss and improves signal quality.
    5. Broad Temperature Range: Operates reliably across -40°C to +125°C, making it suitable for harsh environments.
    These features make the ABM12W highly competitive in its market segment.
    Application Cases and Usage Recommendations
    The ABM12W Series finds application in several critical areas:
    - Bluetooth/Bluetooth Low Energy (BLE): Its low profile and stability make it ideal for portable BLE devices.
    - Wireless Modules: Ensures reliable oscillation in RF modules.
    - IoT Devices: Serves as the clock source for sensors and actuators.
    Usage Suggestions:
    - Always adhere to recommended reflow soldering profiles to avoid thermal damage.
    - Select appropriate load capacitance based on system requirements (e.g., 4pF, 6pF, 8pF).
    - Ensure proper PCB layout to minimize stray capacitance and improve performance.
    Compatibility and Support
    The ABM12W Series is compatible with various IoT ecosystems, including Bluetooth, Wi-Fi, and NFC

ABM12W-33.3330MHZ-8-J1Z-T3参数

参数
负载电容 8pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
频率 33.333MHz
驱动电平 10μW
长*宽*高 1.6mm*1.2mm*400μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM12W-33.3330MHZ-8-J1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM12W-33.3330MHZ-8-J1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM12W-33.3330MHZ-8-J1Z-T3 ABM12W-33.3330MHZ-8-J1Z-T3数据手册

ABM12W-33.3330MHZ-8-J1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635