处理中...

首页  >  产品百科  >  ABM13W-80.0000MHZ-5-N2Y-T5

ABM13W-80.0000MHZ-5-N2Y-T5

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 5pF ±20ppm ±30ppm 80MHz 50Ω 10μW 贴片安装 1.2mm*1mm*330μm
供应商型号: SYE-ABM13W-80.0000MHZ-5-N2Y-T5
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM13W-80.0000MHZ-5-N2Y-T5

ABM13W-80.0000MHZ-5-N2Y-T5概述

    IoT Optimized Ultra-Miniature Quartz Crystal ABM13W Series
    Product Introduction
    The ABM13W Series quartz crystal by Abracon is an ultra-miniature device designed for the rapidly growing Internet of Things (IoT), wearable technology, and wireless communication markets. With dimensions of only 1.20 x 1.00 x 0.33 mm, it is the smallest MHz-level AT-cut crystal available in the market. This makes it an ideal solution for space-constrained applications such as wearables, wireless modules, and IoT devices. The ABM13W series supports a frequency range of 32.0000 to 80.0000 MHz, with several standard frequencies available, including 32.0000, 37.4000, 38.4000, 40.0000, 45.0000, 48.0000, 52.0000, 60.0000, 76.8000, and 80.0000 MHz. Additionally, non-standard frequencies can be customized upon request.
    Technical Parameters
    The ABM13W series features impressive technical specifications:
    - Frequency Range: 32.0000 to 80.0000 MHz
    - Operating Temperature Range: -40°C to +85°C (expandable options up to +125°C)
    - Frequency Tolerance: ±10 ppm (adjustable to ±7 ppm, ±15 ppm, or ±20 ppm based on configuration)
    - Frequency Stability: ±10 ppm, ±15 ppm, ±20 ppm, ±30 ppm, or ±50 ppm over the operating temperature range
    - Equivalent Series Resistance (ESR): <45 to 100 Ω depending on frequency band
    - Shunt Capacitance (C0): 1.0 pF
    - Load Capacitance (CL): Adjustable between 5.0 pF and 8.0 pF
    - Drive Level: 10 to 100 µW
    - Aging Rate: ±2 ppm per year @25°C ±3°C
    - Insulation Resistance: ≥500 MΩ @100 VDC ±15V
    These parameters make the ABM13W series highly versatile and suitable for demanding applications that require precision and stability across a wide temperature spectrum.
    Product Features and Advantages
    The ABM13W series offers numerous advantages:
    - World's Smallest Size: The tiny form factor ensures minimal board real estate usage.
    - Low Profile Design: Ideal for applications with height constraints.
    - Enhanced Performance: Optimized for low plating load and ESR across extended temperatures.
    - Energy Efficiency: Optimized for low-power consumption with SoCs and MCUs.
    - Broad Frequency Support: Customizable frequencies cater to specific application requirements.
    - Wide Operating Range: Suitable for harsh environments where stable performance is critical.
    Application Case Studies and Usage Recommendations
    The ABM13W series is widely used in IoT, wearable tech, and wireless communication systems. Examples include:
    - Bluetooth/BLE Modules: Its small footprint and low power consumption make it perfect for portable devices.
    - Machine-to-Machine (M2M) Connectivity: Reliable performance under varying conditions ensures seamless data transmission.
    - Near Field Communication (NFC): Ideal for compact NFC solutions requiring high precision.
    Usage Tips:
    - Ensure proper PCB layout to minimize parasitic capacitance.
    - Use recommended land patterns to enhance solder joint reliability.
    - Follow the provided reflow profile during assembly to avoid thermal damage.
    Compatibility and Support
    The ABM13W series is Pb-free and RoHS-compliant, ensuring compliance with environmental regulations. It is packaged in tape-and-reel format (5,000 pieces per reel), making it easy to integrate into automated manufacturing processes. Abracon provides comprehensive support through their website and technical documentation, ensuring customers receive assistance throughout the product lifecycle.
    Common Issues and Solutions
    - Problem: High ESR values.
    Solution: Select the appropriate load capacitance and ensure correct PCB design to minimize external parasitics.
    - Problem: Poor frequency stability.
    Solution: Choose tighter tolerance options (e.g., ±7 ppm) and operate within recommended temperature ranges.
    - Problem: Soldering issues.
    Solution: Adhere strictly to the provided reflow profile to prevent overheatin

ABM13W-80.0000MHZ-5-N2Y-T5参数

参数
频率稳定性 ±30ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 80MHz
驱动电平 10μW
负载电容 5pF
长*宽*高 1.2mm*1mm*330μm
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

ABM13W-80.0000MHZ-5-N2Y-T5厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM13W-80.0000MHZ-5-N2Y-T5数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM13W-80.0000MHZ-5-N2Y-T5 ABM13W-80.0000MHZ-5-N2Y-T5数据手册

ABM13W-80.0000MHZ-5-N2Y-T5封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 5000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635