处理中...

首页  >  产品百科  >  ABM10W-24.3050MHZ-7-K1Z-T3

ABM10W-24.3050MHZ-7-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 7pF ±10ppm ±50ppm 24.305MHz 50Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-24.3050MHZ-7-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-24.3050MHZ-7-K1Z-T3

ABM10W-24.3050MHZ-7-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM10W Series
    1. Product Introduction
    The ABM10W Series quartz crystals from Abracon are meticulously designed to meet the stringent demands of modern IoT devices, wearable electronics, and ultra-low power applications. These low-profile (2.5 x 2.0 x 0.6mm) quartz oscillators provide stable frequency operation across a broad temperature range (-40°C to +125°C), making them ideal for harsh environmental conditions. The ABM10W Series is renowned for its minimal height design, making it a perfect choice for space-constrained wearables and IoT devices such as wireless modules, Bluetooth devices, and near-field communication systems.
    Key Applications:
    - Wearables
    - Internet of Things (IoT)
    - Bluetooth/Bluetooth Low Energy (BLE)
    - Wireless modules
    - Machine-to-Machine (M2M) connectivity
    - Ultra-low power microcontrollers (MCU)
    - Near Field Communication (NFC)
    - Industrial, Scientific, and Medical (ISM) bands
    2. Technical Parameters
    Below are the key technical specifications of the ABM10W Series:
    | Parameter | Min | Typical| Max | Units | Notes |
    |
    | Frequency Range | 16.0000 50.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 +125 | °C | See options |
    | Storage Temperature | -55 +125 | °C
    | Frequency Tolerance @ +25°C | -10 | +10 | ppm | See options |
    | Frequency Stability | -10 | +10 | ppm | See options |
    | Equivalent Series Resistance (R1) | < 70 | 100 | Ω | 16–19.9999MHz |
    | Shunt Capacitance (C0) | < 1.0 | 2.0 | pF
    | Load Capacitance (CL) | 4.0 pF | See options |
    | Drive Level | 10 | 100 | µW
    | Aging (1 year) | -2 | +2 | ppm | @ 25°C ±3°C |
    | Insulation Resistance | 500 MΩ | @ 100Vdc ± 15V |
    3. Product Features and Advantages
    The ABM10W Series offers several unique advantages:
    - Energy Efficiency: Optimized for energy-saving wearables and IoT applications, minimizing power consumption.
    - Low Plating Capacitance: Achieves plating capacitance as low as 4pF with optimized Equivalent Series Resistance (ESR).
    - Compact Design: With a maximum height of 0.6mm, these crystals are well-suited for space-constrained designs.
    - Long-term Reliability: Sealed design ensures high reliability and durability over time.
    - Wide Temperature Range: Operates seamlessly in extreme temperatures from -40°C to +125°C, catering to both consumer and industrial needs.
    4. Application Cases and Usage Recommendations
    The ABM10W Series is highly versatile and can be deployed in various IoT applications. For instance:
    - Bluetooth and BLE Devices: Its small footprint and stable frequency make it ideal for compact wireless modules.
    - Machine-to-Machine Connectivity: The ability to operate in extreme environments ensures seamless integration into rugged industrial settings.
    - Near Field Communication (NFC): The low profile allows NFC antennas to fit within constrained PCB areas without sacrificing functionality.
    Usage Tips:
    - Always ensure proper load capacitance selection to achiev

ABM10W-24.3050MHZ-7-K1Z-T3参数

参数
频率容差 ±10ppm
等效串联电阻 50Ω
频率 24.305MHz
驱动电平 -
负载电容 7pF
频率稳定性 ±50ppm
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

ABM10W-24.3050MHZ-7-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-24.3050MHZ-7-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-24.3050MHZ-7-K1Z-T3 ABM10W-24.3050MHZ-7-K1Z-T3数据手册

ABM10W-24.3050MHZ-7-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635