处理中...

首页  >  产品百科  >  ABM10W-26.0000MHZ-6-K1Z-T3

ABM10W-26.0000MHZ-6-K1Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 6pF ±10ppm ±50ppm 26MHz 100Ω 贴片安装 2.5mm*2mm*600μm
供应商型号: SYE-ABM10W-26.0000MHZ-6-K1Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM10W-26.0000MHZ-6-K1Z-T3

ABM10W-26.0000MHZ-6-K1Z-T3概述

    IoT Optimized Low Profile Quartz Crystal ABM10W Series
    Product Introduction
    The ABM10W Series quartz crystal is an energy-efficient component designed specifically for wearables and IoT applications. This crystal oscillator module operates in fundamental mode, providing frequencies ranging from 16.0000 MHz to 50.0000 MHz. It serves as the heartbeat of the Internet of Things (IoT), ensuring precise timing for wireless communications, ultra-low power MCUs, and other critical devices.
    Applications include Bluetooth/Bluetooth Low Energy (BLE), near field communication (NFC), machine-to-machine (M2M) connectivity, and ISM band products. Its compact size (2.5 x 2.0 x 0.6mm) and low profile make it ideal for space-constrained designs such as wearable electronics.
    Technical Parameters
    | Parameter | Minimum | Typical | Maximum | Units |

    | Frequency Range | 16.0000 | 50.0000 | MHz |
    | Operating Temperature Range | -40 | +125 | °C |
    | Storage Temperature | -55 | +125 | °C |
    | Frequency Tolerance (@ +25°C) | -10 | +10 | ppm |
    | Equivalent Series Resistance (ESR) | <25 | 40 | 60 | Ω |
    | Shunt Capacitance | <1.0 | 2.0 | pF |
    | Load Capacitance | 4.0 pF |
    | Drive Level | 10 | 100 | µW |
    | Aging (1 Year) | -2 | +2 | ppm @ 25°C±3°C |
    | Insulation Resistance | 500 MΩ @ 100Vdc |
    Product Features and Advantages
    1. Energy Efficiency: Designed for wearables and IoT, optimizing energy consumption for long battery life.
    2. Low Plating Capacitance: As low as 4pF, reducing parasitic effects and improving signal integrity.
    3. Compact Design: 0.6mm maximum height for constrained spaces, making it ideal for small-form-factor devices.
    4. Seam Sealed: Ensures long-term reliability and stability across operating temperatures.
    5. Broad Frequency Range: Offers flexibility in design choices with customizable tolerances.
    These features collectively enhance performance in environments demanding high precision and durability.
    Application Cases and Usage Recommendations
    The ABM10W Series is suitable for a variety of IoT devices, including smart watches, fitness trackers, BLE modules, and RFID readers. For example:
    - In wearable health monitors, its small form factor ensures seamless integration without adding bulk.
    - In BLE-enabled IoT hubs, its stability under varying temperatures enhances reliability.
    Usage Suggestions:
    - Select load capacitance based on PCB layout and adjacent components.
    - Ensure proper thermal management during reflow soldering to avoid damage.
    Compatibility and Support
    The ABM10W Series is compatible with standard manufacturing processes and supports multiple packaging options, including bulk and reels containing 3,000 pieces each. ABRACON provides comprehensive technical support and documentation to assist customers throughout their development cycle.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor frequency stability at extreme temperatures | Opt for higher-grade tolerance options (-10 ppm) and extended temp ranges (-40°C to +125°C). |
    | Inconsistent aging characteristics | Verify storage conditions meet recommended temperature limits (+10°C to +25°C). |
    | Soldering defects | Follow recommended reflow profiles to prevent overheating or insufficient heat exposure. |
    Summary and Recommendation
    The ABM10W Series quartz crystal is a highly reliable and efficient solution for Io

ABM10W-26.0000MHZ-6-K1Z-T3参数

参数
频率 26MHz
驱动电平 -
负载电容 6pF
频率稳定性 ±50ppm
频率容差 ±10ppm
等效串联电阻 100Ω
长*宽*高 2.5mm*2mm*600μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM10W-26.0000MHZ-6-K1Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM10W-26.0000MHZ-6-K1Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM10W-26.0000MHZ-6-K1Z-T3 ABM10W-26.0000MHZ-6-K1Z-T3数据手册

ABM10W-26.0000MHZ-6-K1Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635