处理中...

首页  >  产品百科  >  ABM8W-38.4000MHZ-8-J2Z-T3

ABM8W-38.4000MHZ-8-J2Z-T3

产品分类: 无源晶振
厂牌: ABRACON
产品描述: 8pF ±20ppm ±50ppm 38.4MHz 50Ω 10μW 贴片安装 3.2mm*2.5mm*750μm
供应商型号: SYE-ABM8W-38.4000MHZ-8-J2Z-T3
供应商: 海外现货
标准整包数: 1
ABRACON 无源晶振 ABM8W-38.4000MHZ-8-J2Z-T3

ABM8W-38.4000MHZ-8-J2Z-T3概述

    IoT Optimized Low Profile Quartz Crystal: ABM8W Series
    Product Introduction
    The ABM8W Series from Abracon represents an advanced family of IoT-optimized low-profile quartz crystals designed to meet the stringent requirements of modern wearable devices and connected solutions. These crystals are tailored specifically for energy-efficient applications such as wearables, Bluetooth devices, wireless modules, and other Internet of Things (IoT) solutions. Their compact size and high performance make them ideal for space-constrained designs while maintaining superior reliability and stability.
    The ABM8W Series is available in a miniature footprint of 3.2 x 2.5 x 0.75mm, making it one of the smallest solutions on the market today. With features like exceptional low plating capacitance (down to 4pF), seam-sealed reliability, and broad operating temperature ranges, these crystals stand out in their class for energy efficiency and signal precision.
    Technical Parameters
    | Parameter | Value | Units | Notes |
    ||
    | Frequency Range | 10.0000 – 54.0000 | MHz
    | Operation Mode | Fundamental
    | Operating Temperature Range | -40 to +125 | °C
    | Storage Temperature | -55 to +125 | °C
    | Frequency Tolerance @ +25°C | ±10 | ppm | Options available down to ±100 ppm |
    | Equivalent Series Resistance (R1) | <200 | Ω | Dependent on frequency range |
    | Shunt Capacitance (C0) | <2.0 | pF
    | Load Capacitance (CL) | 4.0 | pF | Options available |
    | Drive Level | 10–100 | µW
    | Aging (1 Year) | -2 to +2 | ppm | @ 25°C ± 3°C |
    | Insulation Resistance | 500 | MΩ | @ 100Vdc ± 15V |
    Product Features and Advantages
    1. Energy Efficiency: Optimized for wearable devices and IoT applications, offering reduced power consumption.
    2. Compact Design: The 0.75mm maximum height ensures compatibility with slim form factors.
    3. Reliability: Seam-sealed design enhances long-term reliability under challenging environmental conditions.
    4. High Performance: High frequency stability (±10 ppm) with minimal tolerance variations.
    5. Wide Operating Range: Suitable for extreme temperature environments (-40°C to +125°C).
    Application Cases and Usage Recommendations
    The ABM8W Series finds extensive use in the following applications:
    - Wearable Devices: Smartwatches, fitness trackers, and health monitors.
    - IoT Connectivity: Bluetooth, BLE, NFC, and machine-to-machine (M2M) systems.
    - Wireless Modules: IoT gateways, sensors, and communication hubs.
    Usage Recommendations:
    - For best results, ensure proper load capacitance matching as per application needs.
    - Select the appropriate temperature range based on the deployment environment.
    - Always follow recommended reflow profiles during soldering to maintain optimal performance.
    Compatibility and Support
    The ABM8W Series is fully compliant with RoHS standards and can be easily integrated into existing designs without additional hardware changes. ABRACON provides robust technical support and offers custom configurations upon request. For specific requirements such as extended frequency tolerances or wider operating tem

ABM8W-38.4000MHZ-8-J2Z-T3参数

参数
频率稳定性 ±50ppm
频率容差 ±20ppm
等效串联电阻 50Ω
频率 38.4MHz
驱动电平 10μW
负载电容 8pF
长*宽*高 3.2mm*2.5mm*750μm
安装方式 贴片安装
应用等级 工业级
零件状态 在售

ABM8W-38.4000MHZ-8-J2Z-T3厂商介绍

ABRACON公司是一家全球性的电子元件分销商和制造商,专注于提供广泛的时钟、频率控制、电源和信号完整性产品。公司成立于1987年,总部位于美国德克萨斯州,在全球拥有多个销售和技术支持办事处。

ABRACON主营产品分类包括:
1. 时钟产品:包括晶体振荡器、时钟发生器、时钟分配器等。
2. 频率控制产品:包括晶体、晶体滤波器、振荡器等。
3. 电源产品:包括电源模块、电源管理IC、电源转换器等。
4. 信号完整性产品:包括电缆组件、连接器、滤波器等。

ABRACON的产品广泛应用于通信、工业、医疗、汽车、消费电子等领域。

ABRACON的优势在于:
1. 产品线丰富:提供多种时钟、频率控制、电源和信号完整性产品。
2. 技术支持:拥有专业的技术支持团队,为客户提供解决方案。
3. 快速响应:快速响应客户需求,提供定制化服务。
4. 质量保证:严格的质量控制流程,确保产品质量。

ABM8W-38.4000MHZ-8-J2Z-T3数据手册

厂牌 PDF简要描述 下载
ABRACON 无源晶振 ABRACON ABM8W-38.4000MHZ-8-J2Z-T3 ABM8W-38.4000MHZ-8-J2Z-T3数据手册

ABM8W-38.4000MHZ-8-J2Z-T3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 3000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0121M4-32.000F10DTNLY ¥ 0.5629
0121M4-40.000F10DZNCY ¥ 1.1596
0132M4-17.1776F20DTNJY ¥ 1.3247
0132M4-18.5625F12DTNJY ¥ 0.8281
0132M4-26.3136F15DTNJY ¥ 0.8281
0132M4-37.875F20DTNJY ¥ 0.8281
0153M4-19.6608F18DZJAY ¥ 2.4843
0175M422.1184F20DTNJY ¥ 0
049SS4-7.3728F20DTLJY ¥ 4.1379
12.000MHZ MQ/30/30/-40+85/12PF ¥ 14.0635